EN
  • EN
  • DE

MIC4555YML-TR

Part No MIC4555YML-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR BIDIRECTIONAL 16MLF / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 16-MLF® (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Microchip Technology
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.6 V ~ 5.5 V
Voltage - VCCB 2.7 V ~ 5.5 V
Output Type Open Drain
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features SIM Card Interface
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad, 16-MLF®
Supplier Device Package 16-MLF® (3x3)
Base Product Number MIC4555
Standard Package 5,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342908-MIC4555YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC4555YML-TR CAD Model

Description

Microchip Technology's MIC4555YML-TR: A High-Performance Power Switch

The MIC4555YML-TR is a cutting-edge power switch integrated circuit designed and manufactured by the renowned Microchip Technology. This component is part of Microchip's extensive range of power management solutions, tailored to meet the demands of modern electronic applications. The MIC4555YML-TR is engineered to provide efficient power distribution and control, thereby ensuring the reliable operation of electronic systems.

Key Features

  • High-Side Power Switch: The MIC4555YML-TR operates as a high-side switch, allowing for the controlled distribution of power from a higher voltage plane to the load while providing protection features.
  • Integrated Charge Pump: The device includes an integrated charge pump that eliminates the need for external components, simplifying the design and reducing the overall footprint on the PCB.
  • Adjustable Current Limit: Designers can set the current limit to match the requirements of their specific application, providing flexibility and enhancing protection against overcurrent conditions.
  • Thermal Shutdown: With built-in thermal shutdown, the MIC4555YML-TR protects itself and the system from damage due to excessive heat, enhancing the reliability and longevity of the application.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch does not operate at dangerously low voltages, which could lead to unpredictable system behavior.
  • Fast Switching Speed: The device is designed for fast switching, making it suitable for applications that require quick response times.

Applications

The MIC4555YML-TR is versatile and can be used in a variety of applications, including but not limited to:

  • USB and portable devices for controlled power distribution
  • Hot-swap and plug-and-play applications
  • Industrial control systems requiring robust power management
  • Computing and server systems for effective power sequencing

Package and Quality

The MIC4555YML-TR comes in a compact MLF® package, which is ideal for space-constrained applications. Microchip Technology's commitment to quality ensures that each component is rigorously tested and meets high standards of performance and reliability.

You May Also Be Interested in

MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess