EN
  • EN
  • DE

MIC4426BN

Part No MIC4426BN
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSFET 1.5A DUAL 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise and Fall Time 20ns, 29ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1076565-MIC4426BN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4426BN CAD Model

Description

Product Overview: MIC4426BN

The MIC4426BN from Microchip Technology is a robust, high-speed, low-side MOSFET driver designed to operate with a supply voltage ranging from 4.5V to 18V. It is a dual non-inverting driver that comes in an 8-pin PDIP (Plastic Dual In-line Package), offering a compact solution for driving power MOSFETs and IGBTs in a variety of applications.

Key Features

  • High Peak Output Current: The device can deliver peak currents of up to 1.5A, making it suitable for driving large capacitive loads with high slew rates.
  • Low Shoot-Through Current: Its design minimizes the chance of shoot-through current, ensuring safer operation and reducing power loss.
  • Fast Switching Speed: With rise and fall times typically under 30ns, the MIC4426BN provides swift and efficient switching, which is critical for high-frequency applications.
  • Wide Operating Voltage Range: Compatibility with a broad range of supply voltages enhances the versatility of the driver, making it suitable for various circuits and systems.
  • Low Standby Power Consumption: The device features a low quiescent current, contributing to energy efficiency in the overall design.
  • Protection Features: It includes built-in protection features such as latch-up immunity and ESD protection, which contribute to the reliability and longevity of the driver.

Applications

The MIC4426BN is ideal for a wide array of applications where efficient power control is needed. These include:

  • Motor control circuits
  • Switching power supplies
  • Power converters
  • Bridge circuits
  • Class D switching amplifiers
  • DC-DC converters

Quality and Reliability

As with all Microchip products, the MIC4426BN is manufactured to high standards, ensuring that it meets the rigorous requirements of industrial and commercial applications. The company's commitment to quality means that customers can rely on this MOSFET driver for consistent performance and durability.

Whether you're designing a new power management system or upgrading an existing one, the MIC4426BN from Microchip Technology offers a reliable and efficient solution for driving your MOSFETs and IGBTs.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess