EN
  • EN
  • DE

MIC4104YM

Part No MIC4104YM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER 100V TTL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 9 V to 16 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 2A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118V
Rise and Fall Time 10ns, 6ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1076518-MIC4104YM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4104YM CAD Model

Description

The MIC4104YM is a high-performance, low-side MOSFET driver fabricated by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact device is designed to translate TTL or CMOS input logic levels to a high-current gate drive signal, which is essential for controlling power MOSFETs in a variety of applications.

Key Features

  • High-Speed Operation: The MIC4104YM is capable of fast switching, with typical propagation delays of 35ns, making it suitable for high-frequency applications.
  • High Peak Output Current: It can source up to 2.5A and sink up to 5A of peak current, ensuring efficient driving capabilities for a wide range of MOSFETs.
  • Latch-Up Protection: This device includes robust latch-up protection for device safety and reliability under extreme conditions.
  • Wide Operating Voltage Range: The operating voltage range of 4.5V to 18V provides flexibility for use in various circuit environments.
  • Low Power Consumption: The MIC4104YM has a low supply current, which enhances the overall efficiency of the system it is used in.
  • Logic-Level Input: Compatible with standard TTL and CMOS levels, this driver integrates seamlessly into digital systems.
  • Thermal Shutdown: The built-in thermal shutdown feature prevents the device from overheating, contributing to the longevity and durability of the system.

Applications

The MIC4104YM is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Class D Switching Amplifiers
  • Power Management Systems

With its robust design and powerful output capabilities, the MIC4104YM is an excellent choice for designers looking to drive high-power MOSFETs with precision and efficiency. Whether it's for power supply units, motor controllers, or any other system requiring reliable MOSFET operation, the MIC4104YM delivers performance that engineers can trust.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8181 $53.4534
32+ $3.1328 $100.2496
50+ $3.0349 $151.7450
69+ $2.9370 $202.6530
89+ $2.8391 $252.6799
118+ $2.5454 $300.3572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess