The SN761677 from Texas Instruments is a high-performance integrated circuit designed for a wide range of applications in modern electronic devices. This versatile product is a testament to Texas Instruments' commitment to providing innovative and reliable components for the electronics industry.
Key Features
- High Integration: The SN761677 encompasses advanced features that minimize the need for external components, leading to a reduction in system complexity and overall cost.
- Low Power Consumption: Designed with energy efficiency in mind, the SN761677 operates with minimal power, making it ideal for battery-powered applications.
- Versatile Applications: This component is suitable for a variety of uses, including but not limited to, digital TV tuners, set-top boxes, and portable media players.
Technical Specifications
Parameter
Value
Supply Voltage
Typical values range from 2.7V to 3.3V
Operating Temperature
-40°C to 85°C
Package Type
Available in a compact QFN (Quad Flat No-leads) package
Frequency Range
Supports a broad range of frequencies
Quality and Reliability
Texas Instruments is renowned for its rigorous testing and quality control procedures. The SN761677 is built to meet the highest industry standards, ensuring performance and reliability for critical applications. It is also RoHS compliant, reflecting TI's commitment to environmental responsibility.
Support and Resources
Customers can access a wealth of resources including detailed datasheets, application notes, and design support through the Texas Instruments website. TI's technical support team is also available to assist with any questions or issues that may arise during the design-in process.