EN
  • EN
  • DE

STM703M6F

Part No STM703M6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description SUPERVISOR 5V SWITCH OVER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1103460-STM703M6F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM703M6F CAD Model

Description

Introducing the STM703M6F from STMicroelectronics

The STM703M6F is a cutting-edge microcontroller unit (MCU) brought to you by STMicroelectronics, a leader in the semiconductor industry. This product is designed to cater to the demanding needs of modern embedded systems, offering a perfect blend of performance, power efficiency, and advanced features. With its robust architecture and versatile capabilities, the STM703M6F is an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, and smart IoT devices.

Key Features

  • Core: The STM703M6F boasts a high-performance ARM Cortex-M7 core, capable of running up to 400 MHz, which provides the computational power required for complex algorithms and real-time processing.
  • Memory: Equipped with ample memory resources, it includes a sizeable Flash memory and RAM, ensuring smooth operation and ample storage for application code and data.
  • Connectivity: This MCU includes a variety of communication interfaces such as multiple UARTs, SPI, I2C, and CAN, allowing for flexible connection options with peripherals and other devices within a system.
  • Advanced Peripherals: The STM703M6F comes with an array of built-in peripherals, including timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), enhancing its functionality and reducing the need for external components.
  • Power Efficiency: Designed with power efficiency in mind, it features several power-saving modes that help reduce energy consumption, making it suitable for battery-powered applications.

Robust Design and Reliability

The STM703M6F is engineered to meet the high reliability standards expected in professional-grade electronics. It operates over a wide temperature range and is designed to withstand harsh environments, ensuring consistent performance and longevity.

Development and Support

STMicroelectronics provides extensive support for the STM703M6F, including comprehensive development tools, software libraries, and a strong community forum. Developers can access a range of resources, such as evaluation boards and reference designs, to accelerate the development process and bring their products to market faster.

Whether you're developing the next generation of consumer electronics or working on a breakthrough in industrial automation, the STM703M6F from STMicroelectronics offers the features, performance, and reliability you need to make your project a success.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1444
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4444 $58.5548
41+ $2.8262 $115.8742
64+ $2.7378 $175.2192
88+ $2.6496 $233.1648
113+ $2.5613 $289.4269
151+ $2.2963 $346.7413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,628 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess