EN
  • EN
  • DE

MIC2870YFT-TR

Part No MIC2870YFT-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR I2C 1.5A 16TQFN / LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I2C Dimming 1.5A (Flash) 16-TQFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5V
Voltage - Output 5.2V
Current - Output / Channel 1.5A (Flash)
Frequency 2MHz
Dimming I2C
Applications Camera Flash
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-UFQFN Exposed Pad
Supplier Device Package 16-TQFN (2x2)
Base Product Number MIC2870
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851740-MIC2870YFT-TR
Ultra Librarian 3D Model Ultra Librarian MIC2870YFT-TR CAD Model

Description

Microchip Technology's MIC2870YFT-TR High-Efficiency Flash LED Driver

The MIC2870YFT-TR from Microchip Technology is a cutting-edge flash LED driver designed to cater to the demanding needs of portable electronic devices. This highly efficient integrated circuit is engineered to drive high-current flash LEDs, making it an ideal solution for mobile phones, digital cameras, and other portable devices where powerful and brief illumination is required for photography or emergency lighting.

This compact driver is housed in a space-saving 12-pin 2x2mm Thin MLF® package, which is perfect for space-constrained applications. It operates over a wide input voltage range of 2.7V to 5.5V, which ensures compatibility with a variety of battery technologies, from single-cell Li-Ion to Alkaline/NiMH cells.

One of the standout features of the MIC2870YFT-TR is its ability to deliver up to 1.5A of flash current, ensuring that it can power even the most demanding LEDs. Moreover, it boasts an impressive efficiency rate, which not only conserves battery life but also minimizes heat generation, a critical aspect in the design of compact electronic devices.

The device incorporates an internal 2MHz fixed-frequency PWM boost converter, which allows for the use of small, low-profile inductors and capacitors, further reducing the overall solution footprint. Additionally, the MIC2870YFT-TR includes a built-in flash timeout protection that automatically terminates the flash after a specified duration, which is programmable via an external resistor. This safety feature prevents damage to the LEDs and surrounding components due to excessive heat.

For precise control and flexibility, the flash intensity can be adjusted through an external PWM signal or analog voltage, giving designers the ability to tailor the lighting conditions according to the requirements of the application. Furthermore, the MIC2870YFT-TR comes with integrated safety features such as over-voltage protection, over-temperature protection, and LED open/short-circuit protection, ensuring reliable operation under various conditions.

In summary, the MIC2870YFT-TR from Microchip Technology is a highly versatile and efficient solution for driving high-power LEDs in portable applications. Its compact form factor, high output current capability, and comprehensive protection features make it an excellent choice for designers looking to enhance the lighting capabilities of their next-generation portable devices.

You May Also Be Interested in

Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3013 $52.0520
95+ $1.0677 $101.4315
150+ $1.0344 $155.1600
200+ $1.0010 $200.2000
260+ $0.9676 $251.5760
350+ $0.8675 $303.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess