Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 2
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 0 V to 5.5 V
Channel Output Current 30.2mA
Dimming Single-Wire
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1076263-MIC2860-2PYC6-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2860-2PYC6-TR CAD Model

Description

Product Overview: MIC2860-2PYC6-TR from Microchip Technology

The MIC2860-2PYC6-TR is a high-efficiency, dual-output, flash LED driver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and versatile driver is targeted primarily for portable applications that require high-brightness LED flash, such as smartphones, digital cameras, and other handheld devices.

With an input voltage range of 2.7V to 5.5V, the MIC2860 is capable of driving two LEDs independently with up to 1.2A of flash current per channel. Its flexibility allows for precise control of flash functions, making it ideal for applications where consistent and reliable lighting is crucial. The IC's small 2mm x 2mm package ensures it occupies minimal real estate on a circuit board, a critical factor in space-constrained designs.

Key Features:

  • High Efficiency: The MIC2860-2PYC6-TR is designed for efficiency, ensuring minimal power loss during LED operation and extending battery life in portable applications.
  • Independent Channel Control: Each LED channel can be controlled separately, providing design flexibility and the ability to create custom lighting profiles.
  • Adaptive Flash Control: This driver includes an adaptive regulation method that maintains constant flash brightness regardless of battery voltage fluctuations.
  • Integrated Safety Features: Built-in safety features include thermal shutdown and over-current protection, safeguarding the device and the system it is a part of from potential damage.
  • Compact Packaging: The ultra-small 12-bump 2mm x 2mm MLF® package allows for integration into space-constrained designs without compromising performance.

Applications:

The MIC2860-2PYC6-TR is ideally suited for a wide range of high-power LED applications, including:

  • Smartphone and tablet LED flash
  • Portable camera and video camera lighting
  • Dual LED flash systems for improved image and video quality
  • Any portable device requiring high-intensity lighting solutions

Overall, the MIC2860-2PYC6-TR from Microchip Technology represents a sophisticated solution for designers looking to enhance the lighting capabilities of their portable devices with a reliable, high-performance LED driver.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER RGLTR DIM 16TQFN
Need more? Email Us
ECAD model for MAX8648ETE+
Taiwan Semiconductor
IC LED DRIVER RGLTR 2A 8SOP
Need more? Email Us
ECAD model for TS19377CS RLG
Allegro MicroSystems, LLC
The A6261 is a linear, programmable current regulator providing up to 100 mA from each of four outputs to drive arrays of high brightness LEDs.
Lowest to $2.7924
ECAD model for A6261KLPTR-T
Texas Instruments
IC LED DRV RGLTR PWM 20DSBGA
Need more? Email Us
ECAD model for TPS61311YFFT
IXYS
IC LED DRIVER OFFL PWM 8SOIC
Need more? Email Us
ECAD model for CPC9909N
Renesas Electronics America
16-BIT LED DRIVER WITH SHIFT REGISTER AND LATCH
Need more? Email Us
ECAD model for R8A66161DD
STMicroelectronics
Low voltage 16-bit constant current LED sink driver | IC LED DRVR LIN DIM 90MA 24TSSOP
Lowest to $0.9576
ECAD model for STP16CPC26TTR
Texas Instruments
High-Efficiency LED Backlight Driver for Tablets
Lowest to $5.5293
ECAD model for LP8556SQE-E08
Microchip Technology
IC LED DRIVER LINEAR 20MA TO252
Need more? Email Us
ECAD model for CL520K4-G

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.9008 $67.5600
175+ $0.7393 $129.3775
275+ $0.7161 $196.9275
375+ $0.6931 $259.9125
485+ $0.6700 $324.9500
650+ $0.6007 $390.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention