Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 10V
Channel Output Current 750mA (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 105°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 208316-MIC2287C-24YML
Ultra Librarian 3D Model Ultra Librarian MIC2287C-24YML CAD Model

Description

MIC2287C-24YML Synchronous Boost Regulator by Microchip Technology

The MIC2287C-24YML is a high-efficiency, synchronous boost regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and powerful integrated circuit (IC) is engineered to meet the needs of space-constrained applications that require a boost in voltage from a lower voltage source.

Key Features:

  • High Efficiency: The MIC2287C-24YML offers an efficiency of up to 96%, ensuring minimal power loss during voltage conversion, which is crucial for battery-operated devices.
  • Adjustable Output Voltage: With the ability to adjust the output voltage, this regulator provides the flexibility needed to cater to various application requirements.
  • Integrated Synchronous Rectification: The built-in synchronous rectifier helps to reduce power dissipation, further improving the overall efficiency of the device.
  • Small Package Size: Housed in a compact MLF®-10L 3x3mm package, the MIC2287C-24YML is ideal for portable applications where board space is at a premium.
  • High Frequency Operation: Operating at 1.2MHz, this regulator allows for the use of small, low-cost inductors and capacitors, reducing the overall solution footprint.

Applications:

The MIC2287C-24YML is suitable for a wide range of applications, particularly where space and efficiency are critical. It is commonly used in:

  • Portable electronics
  • Battery-powered devices
  • Handheld medical equipment
  • Wireless peripherals
  • LED lighting

Technical Specifications:

  • Input Voltage Range: 2.5V to 10V
  • Output Voltage Range: 2.5V to 12V
  • Switching Frequency: 1.2MHz
  • Output Current: Up to 1.2A (depending on input/output voltage)
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: MLF®-10L 3x3mm

The MIC2287C-24YML from Microchip Technology is a robust solution for designers looking to enhance the performance of their power management systems while conserving board space and extending battery life in portable applications.

You May Also Be Interested in

Texas Instruments
16-Channel, 16-Bit, PWM LED Driver with 6-Bit Global Brightness Control
Lowest to $2.1026
ECAD model for TLC59482DBQR
ON Semiconductor
IC LED DRV RGLTR I2C 30MA 16UMLP / LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C, PWM Dimming 30mA 16-UMLP (3x3)
Need more? Email Us
ECAD model for FAN5702UMP08X
Maxim Integrated
IC LED DRVR LINEAR 55MA 16TSSOP
Need more? Email Us
ECAD model for MAX6978AUE+
Diodes Incorporated
IC LED DRIVER OFFL PWM 8SO / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.9334
ECAD model for AL1665S-13
STMicroelectronics
Low voltage power supply down to 3 V | IC LED DRIVER LIN 100MA 24QSOP
Lowest to $1.2571
ECAD model for STP16CPC05PTR
Linear Technology
4-Channel 120mA LED Driver with ±1.5% Current Matching | IC REGULATOR
Lowest to $22.1591
ECAD model for LT3599IFE
Microchip Technology
IC LED DRIVER LINEAR PWM 16SOIC / LED Driver IC 1 Output Linear Flyback Analog, PWM Dimming 16-SOIC
Need more? Email Us
ECAD model for HV96001-E/D7X
Texas Instruments
LED Driver 4 Segment 14-Pin WSON EP T/R / White LED Adaptive 1.5/1 Switched-Capacitor Current Driver | IC LED DRIVER RGLTR DIM 14WSON
Lowest to $4.4370
ECAD model for LM27951SD
Texas Instruments
1.5A Multiple LED Camera Flash and Video Light Driver With I2CTM Compatible Interface
Lowest to $1.4026
ECAD model for TPS61311YFFR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention