Introducing the BUK964R4-40B - High-Efficiency Power MOSFET by NXP
The BUK964R4-40B is a state-of-the-art power MOSFET brought to you by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. Designed to meet the rigorous demands of modern electronic circuits, this MOSFET is ideal for a wide range of applications, including automotive systems, power management, and high-performance computing.
Key Features
- Low On-State Resistance: The BUK964R4-40B boasts an exceptionally low on-state resistance (RDS(on)), which significantly reduces conduction losses and improves overall efficiency.
- High-Speed Switching: With fast switching capabilities, this MOSFET is suitable for high-frequency applications, ensuring minimal switching losses and better performance.
- Robust Thermal Performance: Its superior thermal characteristics ensure that the device operates reliably under various temperature conditions, making it a robust choice for thermally challenging environments.
- Enhanced Durability: The MOSFET is designed to withstand high energy pulses in the avalanche and commutation modes, which contributes to its durability and long-term reliability.
- Automotive Qualified: Meeting the stringent requirements of the automotive industry, the BUK964R4-40B is AEC-Q101 qualified, ensuring its suitability for vehicular applications.
Technical Specifications
- Drain-source voltage (VDS): 40V
- Continuous drain current (ID): 75A
- Gate-source voltage (VGS): ±20V
- Power dissipation (PD): 110W
- Package: LFPAK56 (Power-SO8)
Applications
The BUK964R4-40B is versatile and can be used in various applications such as:
- Automotive engine control systems
- DC/DC converters and power switches
- Motor drives and controllers
- Power management solutions
With its combination of efficiency, speed, and robustness, the BUK964R4-40B from NXP is an excellent choice for designers looking to improve system performance while maintaining high reliability and energy efficiency. Whether it's for automotive or industrial applications, this power MOSFET is engineered to deliver top-notch results where it matters most.