EN
  • EN
  • DE

MIC281-6YM6

Part No MIC281-6YM6
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Remote
Sensing Temperature - Remote -55°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 7 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±3°C (±5°C)
Testing Conditions 0°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 058610-MIC281-6YM6
Ultra Librarian 3D Model Ultra Librarian MIC281-6YM6 CAD Model

Description

The MIC281-6YM6 is a precision voltage supervisor designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient device is part of Microchip's extensive portfolio of power management solutions, specifically tailored to monitor voltage levels and safeguard sensitive electronic systems against power failures or anomalies.

Key Features:

  • Voltage Supervision: The MIC281-6YM6 offers precise monitoring of power supplies, ensuring that the system operates within safe voltage thresholds. It is ideal for applications that require a high degree of reliability and accuracy in voltage supervision.
  • Power-on Reset: Equipped with a power-on reset feature, the device ensures that the system's microcontroller or processor starts up in a known state, thereby preventing any erratic behavior due to power glitches or brownouts.
  • Low Quiescent Current: Designed for power-sensitive applications, the MIC281-6YM6 boasts a low quiescent current, minimizing the impact on the system's overall power consumption.
  • Adjustable Thresholds: The device provides the flexibility to set custom voltage thresholds, allowing for tailored protection based on the specific needs of the application.
  • Compact Package: The MIC281-6YM6 comes in a small 6-pin SOT-23 package, making it suitable for space-constrained designs without compromising on performance or functionality.

Applications:

The MIC281-6YM6 is versatile and can be used in a variety of applications, including:

  • Consumer electronics
  • Portable and battery-operated devices
  • Microprocessor/microcontroller systems
  • Industrial controls
  • Automotive systems

With its robust feature set and Microchip's reputation for quality, the MIC281-6YM6 is an excellent choice for designers looking to integrate reliable voltage monitoring into their products. Whether you are developing cutting-edge technology or simply need to ensure the stability of your electronic devices, this voltage supervisor can provide the protection your system requires.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess