EN
  • EN
  • DE

MIC281-2BM6TR

Part No MIC281-2BM6TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Sensor Type Digital, Remote
Sensing Temperature - Remote -55°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 7 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±3°C (±5°C)
Testing Conditions 0°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 058609-MIC281-2BM6TR
Ultra Librarian 3D Model Ultra Librarian MIC281-2BM6TR CAD Model

Description

Product Overview: MIC281-2BM6TR from Microchip Technology

The MIC281-2BM6TR is a high-performance, precision voltage supervisor designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This component is engineered to monitor voltage levels within electronic systems, ensuring reliable operation and protecting against adverse conditions such as power failures, brownouts, or any other event that can lead to system malfunction.

One of the key features of the MIC281-2BM6TR is its low supply current, which makes it an ideal choice for use in portable and battery-powered applications where power efficiency is critical. The device has a very precise threshold voltage, ensuring accurate monitoring and a quick response to any voltage anomalies.

The MIC281-2BM6TR operates over a wide voltage range and offers a variety of factory-programmed threshold voltages to suit different applications. Its tight threshold accuracy and low operating current are complemented by a fast propagation delay, providing rapid response to under-voltage conditions.

This voltage supervisor comes in a compact, space-saving 6-pin SOT-23 package, which is suitable for high-density circuit boards. The MIC281-2BM6TR also features an active-low, open-drain reset output, which remains asserted until the monitored voltage returns to an acceptable level and a built-in delay time has elapsed. This ensures that the system has stabilized before normal operation is resumed.

Additional features of the MIC281-2BM6TR include a manual reset input, which allows for an external signal to initiate a system reset, and an immunity to short duration transients, which increases the robustness of the device in noisy environments.

Overall, the MIC281-2BM6TR is an excellent choice for designers looking for a reliable and efficient solution to protect their electronic systems from voltage-related issues. Its precision and low power consumption, combined with Microchip's reputation for high-quality semiconductor products, make it a valuable component for a wide range of applications, from consumer electronics to industrial control systems.

For more information or to purchase the MIC281-2BM6TR, visit Microchip Technology's website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess