Products specifications Report Issue?

Categories Uncategorized
Manufacturer C&K Components
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836988-SDA10H1KDA
Ultra Librarian 3D Model Ultra Librarian SDA10H1KDA CAD Model

Description

The SDA10H1KDA is a tact switch manufactured by C&K Components, designed for momentary contact in various electronic applications. It offers a compact design, reliable performance, and is suitable for surface mount assembly.

Applications:

  • Consumer Electronics: Remote controls, mobile phones, audio equipment.
  • Industrial Equipment: Control panels, testing devices, measuring instruments.
  • Medical Devices: Patient monitoring systems, diagnostic equipment.
  • Automotive Electronics: Dashboard controls, infotainment systems.
  • Computer Peripherals: Keyboards, mice, game controllers.

Features:

  • Compact Size: Ideal for space-constrained applications.
  • Reliable Contact: Ensures consistent and dependable switching.
  • Momentary Action: Provides a temporary electrical connection when pressed.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • Long Life Cycle: Durable construction ensures extended operational life.

Benefits:

  • Easy Assembly: SMT design simplifies integration into PCBs.
  • Durable Performance: Long life cycle provides reliable operation over time.
  • Space-Saving: Compact design allows use in small devices.
  • Cost-Effective: Offers a reliable switching solution at a reasonable price.
  • Versatile Use: Suitable for a wide range of electronic applications.

Additional Details:

The SDA10H1KDA series tact switches from C&K Components are engineered for dependable momentary contact switching needs. These switches feature a compact size, making them ideal for use in applications where space is at a premium. The surface mount technology (SMT) utilized in their design enables automated assembly, reducing manufacturing costs and enhancing production efficiency. The robust construction of these switches contributes to a long operational life, delivering consistent performance over time.

Commonly found in consumer electronics, industrial equipment, and medical devices, these switches are essential where reliable and repeatable switching is critical. Their design ensures tactile feedback, enhancing user interaction. The SDA10H1KDA offers a practical and efficient solution for diverse electronic switching applications.

You May Also Be Interested in

3M
CONFOR CF42SC 0.8MMT X A4 / Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black
Need more? Email Us
ECAD model for CF42SC 0.8MM A4
Vector Electronics
BREADBOARD GENERAL PURPOSE PTH
Need more? Email Us
ECAD model for 8021
Desco
IONZR OH 40" W/LT-HEATER
Lowest to $222.3906
ECAD model for 60600
Pomona Electronics
MAXIGRABBER BLK/RED BANANA JACK
Need more? Email Us
ECAD model for 5910A
Amprobe
MULTIMETER W/BATTERY TEST
Need more? Email Us
ECAD model for DM7C
Keystone Electronics
TEST POINT (WHITE) - MINIATURE
Need more? Email Us
ECAD model for 5262
Excelitas Technologies
LASER HEAD (40138), 1.15/3.39UM,
Lowest to $14.2115
ECAD model for 30615
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
Excelitas Technologies
LASER HEAD (30989), 633NM, 2.0MW
Need more? Email Us
ECAD model for 30621

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention