Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1076223-MIC2775-29YM5-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC2775-29YM5-TR CAD Model

Description

Microchip Technology MIC2775-29YM5-TR

The MIC2775-29YM5-TR is a high-performance microprocessor supervisory circuit that offers precision monitoring of power supplies in digital systems. Manufactured by Microchip Technology, this device is designed to provide a reliable solution for system reset and power-on reset generation. It is particularly useful in managing the power supply requirements of microcontrollers and other digital systems that require a high level of stability and accuracy.

This supervisory circuit comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. It operates over a wide voltage range and features a factory-trimmed threshold voltage of 2.93V, ensuring precise monitoring of the power supply voltage. The MIC2775-29YM5-TR is equipped with both a manual reset input and a reset output, offering designers flexibility in controlling the reset function of their systems.

Key features of the MIC2775-29YM5-TR include:

  • Factory-Trimmed Threshold Voltage: The device has a precise threshold voltage of 2.93V for accurate monitoring.
  • Low Supply Current: With its low operating current, the MIC2775-29YM5-TR is ideal for battery-powered and portable devices.
  • Manual Reset Input: This feature allows users to initiate a system reset manually, providing additional control over the system's operation.
  • Reset Timeout Delay: The device includes a programmable delay time for the reset signal, allowing for customization based on system requirements.
  • Compact Packaging: Housed in a small SOT-23-5 package, the supervisory circuit is perfect for applications with limited PCB space.

The MIC2775-29YM5-TR supervisory circuit is also characterized by its robust immunity to short-duration transients, ensuring stable operation even in noisy environments. Additionally, it is designed to support a wide temperature range, making it suitable for industrial applications.

As a tape and reel (TR) product, the MIC2775-29YM5-TR is ready for automated assembly processes, facilitating efficient manufacturing and integration into a variety of electronic systems. With its combination of precision, low power consumption, and compact form factor, the MIC2775-29YM5-TR from Microchip Technology is an excellent choice for ensuring the reliability and stability of your digital systems.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR LO/HI 2.63V SOT-26
Lowest to $0.2260
ECAD model for APX825A-26W6G-7
Linear Technology
IC VOLT MONITOR SNGL TSOT23-8 / Processor Supervisor Adj 1 Open Drain Automotive 8-Pin TSOT-23 T/R
Lowest to $1.6392
ECAD model for LTC2912CTS8-1#TRPBF
Linear Technology
IC MONITOR DUAL SUPPLY PREC 8DFN / Processor Supervisor 2 Active Low/Open Drain Automotive 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2904CDDB#TRMPBF
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774L-28BM5 TR
Linear Technology
IC VOLT MONITOR QUAD 16-DFN / Processor Supervisor 4 Open Drain Automotive 16-Pin DFN EP T/R
Lowest to $5.7874
ECAD model for LTC2914HDHC-2#TRPBF
Linear Technology
IC VOLTAGE MONITOR TSOT23-8 / Processor Supervisor Adj 2 Active Low/Push-Pull Automotive 8-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LTC2960CTS8-4#TRPBF
Maxim Integrated
IC RESET CIRC MPU SC70-3
Need more? Email Us
ECAD model for MAX810LEXR+
Microchip Technology
IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-29BM5TR
Analog Devices Inc.
IC SUPERVISOR W/MR 2.32V SOT23-5
Lowest to $11.9830
ECAD model for ADM6823ZYRJZ-RL7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9705 $59.1150
70+ $1.6169 $113.1830
110+ $1.5663 $172.2930
150+ $1.5158 $227.3700
195+ $1.4653 $285.7335
260+ $1.3138 $341.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 990 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention