Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.81V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 041608-MIC2774N-28BM5
Ultra Librarian 3D Model Ultra Librarian MIC2774N-28BM5 CAD Model

Description

MIC2774N-28BM5 from Microchip Technology

The MIC2774N-28BM5 is a high-performance, dual-voltage microprocessor reset circuit device from the esteemed Microchip Technology. This precision-engineered component offers a crucial safety feature for microprocessors by monitoring the power supply voltage levels and ensuring that the system reliably initializes during power-up and resets during power-down.

Designed to support a wide range of applications, the MIC2774N-28BM5 is characterized by its small SOT-23-5 package, making it an ideal solution for space-constrained applications. Its dual-voltage monitoring capability allows it to monitor two supply voltages simultaneously, which is essential for systems with multiple supply voltages. This device is especially useful in portable electronic devices, such as PDAs, laptops, and smartphones, where efficient power management is critical.

Key features of the MIC2774N-28BM5 include an adjustable reset threshold voltage, which provides design flexibility and makes it suitable for a variety of applications. The device also offers a manual reset input, allowing for an external trigger to initiate a system reset. Additionally, it provides an active-low reset output, which remains asserted until the monitored voltage levels stabilize above the configured thresholds, ensuring a safe system startup.

The MIC2774N-28BM5 is designed with an extremely low quiescent current, which is vital for battery-powered devices where power conservation is paramount. Moreover, the built-in hysteresis improves noise immunity, contributing to the robust performance of the device under fluctuating power conditions.

Overall, the MIC2774N-28BM5 is a versatile, reliable, and energy-efficient solution for voltage monitoring and system reset functions. It is a testament to Microchip Technology's commitment to providing advanced circuit protection and power management solutions that enhance the performance and dependability of electronic systems.

You May Also Be Interested in

Linear Technology
IC VOLT MONITOR SNGL TSOT23-8 / Processor Supervisor Adj 1 Open Drain Automotive 8-Pin TSOT-23 T/R
Lowest to $1.6392
ECAD model for LTC2912CTS8-1#TRPBF
Linear Technology
IC VOLTAGE MONITOR TSOT23-8 / Processor Supervisor Adj 2 Active Low/Push-Pull Automotive 8-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LTC2960CTS8-4#TRPBF
Linear Technology
IC MONITOR SIX SUPPLY PREC 8DFN / Processor Supervisor 3.086V/2.338V/1.683V/1.403V/Adj/Adj 6 Active Low/Open Drain 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2908IDDB-B1#TRPBF
Linear Technology
IC SUPERVISOR ULTRA LP TSOT23-8 / Processor Supervisor 3.3V/3.15V/3V/2.85V/2.7V/2.55V/2.4V/2.25V 1 Active Low 8-Pin TSOT-23 T/R
Lowest to $1.3877
ECAD model for LTC2935CTS8-2#TRPBF
Analog Devices Inc.
IC SUPERVISOR W/MR 2.32V SOT23-5
Lowest to $11.9830
ECAD model for ADM6823ZYRJZ-RL7
Rohm Semiconductor
IC VOLT DETECTOR STD 5-SSOP
Need more? Email Us
ECAD model for BU4840G-TR
Analog Devices Inc.
IC SUPERVISOR OD 2.63V SOT143
Need more? Email Us
ECAD model for ADM6315-26D3ARTZRL
Linear Technology
IC SUPERVISOR ULTRA LP TSOT23-8 / Processor Supervisor 3.3V/3.15V/3V/2.85V/2.7V/2.55V/2.4V/2.25V 1 Active Low/Open Drain 8-Pin TSOT-23 T/R
Lowest to $8.2290
ECAD model for LTC2935CTS8-1#TRPBF
STMicroelectronics
Processor Supervisor 2.6V 1 Active Low/Open Drain 28-Pin SOH Tube / IC SRAM SUPERVSR 28-SOIC
Need more? Email Us
ECAD model for M40Z300WMH6E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention