Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954554-AT80612002931AB
Series *
Ultra Librarian 3D Model Ultra Librarian AT80612002931AB CAD Model

Description

The Intel AT80612002931AB is a microprocessor designed for embedded systems. This processor belongs to Intel's range of embedded solutions, providing a mix of performance and power efficiency suited for various industrial and commercial applications. It’s designed to handle specific tasks within a broader system.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), machine vision systems, and robotics.
  • Retail Solutions: Powers point-of-sale (POS) systems, self-service kiosks, and digital signage.
  • Medical Devices: Integrated into patient monitoring equipment, diagnostic tools, and imaging systems.
  • Network Infrastructure: Used in routers, switches, and other networking equipment.
  • Transportation Systems: Implemented in vehicle telematics, infotainment systems, and traffic management solutions.

Features

  • High Processing Power: Offers efficient processing capabilities for embedded applications.
  • Integrated Memory Controller: Supports fast and efficient memory access.
  • Low Power Consumption: Designed for energy-efficient operation, ideal for battery-powered devices.
  • Enhanced Security Features: Includes hardware-based security technologies to protect data and prevent unauthorized access.
  • Flexible I/O Interfaces: Provides a variety of interfaces for connecting to peripherals, including USB, Ethernet, and serial ports.

Benefits

  • Improved System Performance: Enhances the responsiveness and throughput of embedded systems.
  • Reduced Energy Costs: Lowers power consumption, reducing energy expenses and extending battery life.
  • Enhanced Data Protection: Protects against cyber threats and ensures data integrity.
  • Simplified Design: Integration of key components reduces hardware design complexity.
  • Increased Durability: Robust design ensures reliable operation in various environments.

Additional Details

Specific technical details, such as clock speed, cache size, and supported memory types, are available in Intel's official product documentation. The processor is designed to operate within specific temperature ranges, which should be considered when deploying it in different environments. Understanding the power requirements is important for ensuring compatibility with power supplies and battery solutions. Detailed information about pin configurations and electrical characteristics is available in the product datasheet.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DP 800MHZ 624FCBGA
Lowest to $91.2717
ECAD model for MCIMX6DP7CVT8AB
NXP / Nexperia
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
ECAD model for MPC859DSLCZP50A
NXP / Nexperia
IC MPU 1.6GHZ 780FBGA
Need more? Email Us
ECAD model for LS1046ASE8Q1A
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1023AXE7PQB
NXP / Nexperia
IC MPU QORIQ 1.2GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1023ASN7MQB
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
ECAD model for LS1043ASN8KNLB
NXP / Nexperia
IC MPU QORIQ 1.2GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1043ASE7MQB
Altera
80386- MICROPROCESSOR, X86 ARCH
Need more? Email Us
ECAD model for NG80386SXLP33
Digi International
IC MPU RABBIT 200MHZ 292BGA
Need more? Email Us
ECAD model for 16051220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention