EN
  • EN
  • DE

MIC2774N-17YM5-TR

Part No MIC2774N-17YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL LV SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.69V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 110249-MIC2774N-17YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC2774N-17YM5-TR CAD Model

Description

Product Overview: MIC2774N-17YM5-TR

The MIC2774N-17YM5-TR is a high-performance, low-power microprocessor reset circuit developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is specifically designed to monitor power supplies in microprocessor and digital systems, providing a significant layer of protection against low voltage, which is critical for maintaining the integrity of operations and data.

Key Features

  • Voltage Monitoring: The MIC2774N-17YM5-TR has a precision voltage monitoring feature that ensures the system has a stable and adequate power supply. It is designed to assert a reset signal to the microprocessor when the monitored power supply falls below a designated threshold, 1.7V in this instance, helping to prevent system errors and data corruption.
  • Programmable Delay: It incorporates a programmable delay time which allows designers to set the duration for which the reset signal is maintained once triggered. This flexibility ensures that the system has sufficient time to stabilize before normal operation resumes.
  • Low Power Consumption: This device is optimized for low power consumption, making it an ideal choice for battery-powered applications where power efficiency is crucial.
  • Compact Package: The MIC2774N-17YM5-TR comes in a small SOT-23-5 package, making it suitable for space-constrained applications without compromising on functionality or performance.
  • Temperature Range: It operates over a wide temperature range, making it versatile for use in various environments and applications.

Applications

The MIC2774N-17YM5-TR is versatile and can be used in a wide array of applications, including:

  • Portable Devices
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Consumer Electronics
  • Industrial Controllers

With its robust feature set, the MIC2774N-17YM5-TR from Microchip Technology is an essential component for designers looking to enhance system reliability and prevent the adverse effects of power supply inconsistencies.

Ordering Information

The MIC2774N-17YM5-TR is available in tape and reel packaging, making it suitable for mass production deployment. The 'TR' suffix indicates tape and reel packaging, which facilitates automated assembly processes for high-volume manufacturing needs.

You May Also Be Interested in

Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5115 $50.2300
49+ $2.0608 $100.9792
76+ $1.9964 $151.7264
104+ $1.9320 $200.9280
134+ $1.8676 $250.2584
180+ $1.6744 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,010 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess