EN
  • EN
  • DE

BSS138

Part No BSS138
Manufacturer Fairchild/ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 50V 220MA SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Standard Package 1
Category Discrete Semiconductor Products
Family FETs - Single
Packaging Reel
FET Type MOSFET N-Channel Metal Oxide
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 50V
Current - Continuous Drain (Id) @ 25°C 220mA (Ta)
Rds On (Max) @ Id Vgs 3.5 Ohm @ 220mA 10V
Vgs(th) (Max) @ Id 1.5V @ 1mA
Gate Charge (Qg) @ Vgs 2.4nC @ 10V
Input Capacitance (Ciss) @ Vds 27pF @ 25V
Power - Max 360mW
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package SOT-23
Catalog N-Channel Logic Level Gate FETs
Win Source Part Number 095482-BSS138
Family Name BSS138
Introduction Date February 19, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Power Management, Defence, Military & Aerospace
Package Tape & Reel (TR)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Current - Continuous Drain (Id) @ 25°C 340mA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 2.5Ohm @ 300mA, 10V
Vgs(th) (Max) @ Id 1.6V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 1.7 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 28.5 pF @ 25 V
Power Dissipation (Max) 350mW (Ta)
Operating Temperature -55°C ~ 150°C (TJ)
Grade -
Mounting Type Surface Mount
Supplier Device Package SOT-23
Package / Case SOT-23-3
Package Cut Tape (CT)
Current - Continuous Drain (Id) @ 25°C 220mA
Rds On (Max) @ Id, Vgs 3.5 Ohm @ 220mA, 10V
Vgs(th) (Max) @ Id 1.6V @ 1mA
Input Capacitance (Ciss) (Max) @ Vds 50 pF @ 25 V
Power Dissipation (Max) 225mW (Ta)
Operating Temperature 150°C (TJ)
Package / Case TO-236-3, SC-59, SOT-23-3
Ultra Librarian 3D Model Ultra Librarian BSS138 CAD Model

Description

The BSS138 is an N-channel MOSFET manufactured by Fairchild Semiconductor/ON Semiconductor. It is a popular device for use in a wide variety of applications, including motor control, power management, and switching. The BSS138 has a drain-to-source voltage of 50V, a continuous drain current of 220mA, and an on-resistance of 3.5Ω. It is also a logic-level MOSFET, meaning that it can be turned on and off with a low gate voltage.

The BSS138 is a versatile device that can be used in a variety of circuits. For example, it can be used to drive a small motor, switch a light or LED, or control a solenoid valve. It can also be used to build a simple voltage regulator or amplifier.

Here are some specific examples of how the BSS138 can be used:

  • Motor control: The BSS138 can be used to drive a small DC motor, such as the one used in a toy car or robot. To do this, the BSS138 is connected to the motor leads and controlled by a microcontroller or other logic circuit.
  • Power management: The BSS138 can be used to switch a power supply on and off. This can be useful for conserving battery power or preventing damage to a circuit.
  • Switching: The BSS138 can be used to switch any type of load, such as a light, LED, or solenoid valve. This can be useful for controlling devices remotely or for creating complex circuits.

The BSS138 is a popular choice for many applications because it is inexpensive, easy to use, and reliable. It is also available in a variety of surface mount packages, making it suitable for use in small and space-constrained applications.

Here are some additional details about the BSS138:

  • Features:
    • N-channel MOSFET
    • Logic-level gate drive
    • Low on-resistance
    • High drain-to-source voltage
    • Available in a variety of surface mount packages
  • Benefits:
    • Versatile and easy to use
    • Inexpensive
    • Reliable
  • Applications:
    • Motor control
    • Power management
    • Switching
    • Lighting control
    • Robotics
    • Industrial automation
    • Consumer electronics

The BSS138 is a versatile and easy-to-use MOSFET that is suitable for a wide variety of applications. It is a popular choice for many designers because it is inexpensive, reliable, and available in a variety of surface mount packages.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
845+ $0.0594 $50.1930
1,800+ $0.0557 $100.2600
2,790+ $0.0538 $150.1020
4,000+ $0.0500 $200.0000
5,190+ $0.0482 $250.1580
6,480+ $0.0463 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450,000 pieces
MOQ: 845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess