EN
  • EN
  • DE

MIC2772-T3T3YML-TR

Part No MIC2772-T3T3YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 3.08V/3.08V 2 Active Low/Open Drain 8-Pin DFN EP T/R / IC RESET GENERATOR DUAL 8-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain, Open Drain
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 788538-MIC2772-T3T3YML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2772
Introduction Date April 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC2772-T3T3YML-TR CAD Model

Description

Microchip Technology MIC2772-T3T3YML-TR Product Overview

The MIC2772-T3T3YML-TR from Microchip Technology is a highly integrated and intelligent power-management solution, designed to cater to a wide range of applications that require precise power control. This compact, dual-channel supervisor IC is ideal for portable electronic devices, such as smartphones, tablets, and other battery-operated gadgets, where power efficiency and space constraints are critical considerations.

Key Features and Benefits

  • Dual Voltage Monitoring: The MIC2772 incorporates two independently programmable voltage monitor channels. This allows for simultaneous supervision of different power rails within a system, ensuring that each is operating within its specified voltage range.
  • Adjustable Thresholds: Users can set precise voltage thresholds for each monitor channel via external resistive dividers. This flexibility enables the MIC2772 to cater to the specific needs of various applications and to adapt to different battery chemistries or power supply specifications.
  • Programmable Delay Timer: The device features a built-in programmable delay timer for each channel, which helps to prevent false triggering due to transient voltage fluctuations. This ensures stable system operation and helps to avoid unnecessary resets or interruptions.
  • Manual Reset Input: An additional manual reset input allows users to externally initiate a system reset, providing an extra layer of control and safety.
  • Low Power Consumption: Designed with power conservation in mind, the MIC2772 operates with a very low quiescent current, making it suitable for battery-powered applications where maximizing battery life is paramount.
  • Compact Packaging: The MIC2772-T3T3YML-TR comes in a compact 8-lead 2x2mm TDFN package, which is ideal for space-constrained applications. Its small footprint allows for more efficient use of board space without compromising performance.

Applications

The MIC2772-T3T3YML-TR is versatile and can be used in a variety of applications, including:

  • Portable and wearable devices
  • Smartphones and tablets
  • Wireless communication systems
  • Medical devices
  • Industrial controls

With its combination of dual-channel supervision, programmable features, and compact design, the MIC2772-T3T3YML-TR from Microchip Technology is an excellent choice for designers looking for a reliable power management solution to protect and enhance the performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess