Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, Slew Rate, UVLO
Supply Voltage - Operating 10 V to 80 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 2mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins FB, ON, PWRGD, TIMER
Win Source Part Number 125164-MIC2587R-1BM
Ultra Librarian 3D Model Ultra Librarian MIC2587R-1BM CAD Model

Description

Microchip Technology MIC2587R-1BM Product Overview

The MIC2587R-1BM from Microchip Technology is a robust, high-performance single-channel power ORing controller designed to enhance system reliability in redundant power supply systems. This integrated circuit is tailored for applications that demand seamless power source switching, ensuring uninterrupted operation even in the event of a power supply failure.

Key Features

  • Hot Swap and ORing Functionality: The MIC2587R-1BM supports hot swapping and power source ORing, enabling multiple power supplies to be paralleled to increase system reliability without the risk of reverse current issues.
  • Programmable Current Limit: It offers a programmable current limit feature that provides protection against overcurrent conditions, ensuring the safety and longevity of your system components.
  • Fast Response Time: The device boasts a fast response time to fault conditions, quickly disconnecting the faulty power supply to prevent system disruption.
  • High Voltage Range: With an operating voltage range that accommodates various system designs, the MIC2587R-1BM is versatile and can be used in a wide array of applications.
  • External Control: External control logic can be implemented via the ENABLE pin, offering designers flexibility in managing the power path.

Applications

The MIC2587R-1BM is ideal for use in systems that cannot afford downtime and require continuous power supply, such as:

  • Data centers and server farms
  • Telecommunications equipment
  • Industrial systems
  • Medical equipment
  • High-availability storage systems

Package and Quality

Encased in a compact SOIC-8 package, the MIC2587R-1BM is designed for space-constrained applications without compromising on performance. Microchip Technology's commitment to quality ensures that this power ORing controller meets stringent industry standards for reliability and performance.

In summary, the MIC2587R-1BM is a sophisticated solution for managing redundant power supplies, providing both protection and peace of mind in critical systems where power continuity is essential.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Texas Instruments
CompactPCI® HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2345PW
Diodes Incorporated
IC HOT SWAP CTRLR 8MSOP
Lowest to $0.7966
ECAD model for PI6ULS5V9511AUEX
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $1.0438
ECAD model for TPS24710DGS
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to $9.7311
ECAD model for MAX15096GWE+T
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $6.3063
ECAD model for LT1640AHIS8#TRPBF
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $2.2826
ECAD model for LT1640AHIS8#PBF
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $3.8692
ECAD model for MP5991GLU-Z

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention