EN
  • EN
  • DE

MIC2566-0BTS

Part No MIC2566-0BTS
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Single-Slot PC Card/CardBus Power Controller | IC PCMCIA/CARDBUS SGL 14-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type PCMCIA Switch
Number of Outputs 2
Output Configuration Low Side
Output Type N-Channel
Interface Logic
Load Voltage (V) 3.3V, 5V
Supply Voltage Not Required
Current - Output (Maximum) 120mA
Rds On 1.4Ohm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number MIC2566
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1222283-MIC2566-0BTS
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2566-0BTS CAD Model

Description

Introducing the MIC2566-0BTS from Microchip Technology

The MIC2566-0BTS is a robust, high-performance integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This IC is part of Microchip's expansive portfolio of power management solutions, and it is specifically engineered to cater to the demanding requirements of advanced electronic systems.

Key Features

  • Dual-Channel Power Distribution Switch: The MIC2566-0BTS features two independent power switches that allow for efficient management of power distribution to various subsystems.
  • High-Side Switching: This device employs high-side switching, which provides protection against ground potential shifts and ensures a stable connection to the power source.
  • Over-Current Protection: With built-in over-current protection, the MIC2566-0BTS safeguards connected devices from potential damage due to excessive current draw.
  • Thermal Shutdown: The integrated thermal shutdown feature prevents overheating by automatically turning off the switch if the temperature exceeds a certain threshold.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off if the supply voltage drops below a safe operating level, thus protecting the circuitry.
  • Fast Short-Circuit Response Time: The device is capable of responding swiftly to short-circuit conditions, minimizing the risk of damage to the system.
  • Charge Pump Circuit: The onboard charge pump circuitry ensures that the gate voltage is sufficient to keep the power MOSFET in the optimal operating region.

Applications

The MIC2566-0BTS is suitable for a wide range of applications, including but not limited to:

  • Hot-swap and hot-plug power management
  • Peripheral power control in computers and servers
  • Power distribution in telecom and networking equipment
  • Industrial automation systems

With its compact TSOP-16 package, the MIC2566-0BTS is a space-saving solution that offers reliability and efficiency, making it an ideal choice for designers looking to enhance system performance while maintaining rigorous power management in their electronic products.

For detailed technical specifications and application support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess