EN
  • EN
  • DE

74LV365N

Part No 74LV365N
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Hex buffer/line driver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132592-74LV365N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV365N CAD Model

Description

Product Overview: 74LV365N by NXP Semiconductors

The 74LV365N is a high-performance, low-voltage CMOS device manufactured by NXP Semiconductors. This integrated circuit is designed to be a hex buffer and line driver with 3-state outputs, making it an ideal component for driving bus lines or buffer memory address registers. Its design is optimized for low-voltage operations, making it suitable for use in battery-powered devices and low-power applications.

Key Features

  • Low-Voltage Operation: The 74LV365N operates at a voltage range of 2.0V to 5.5V, which is particularly beneficial for portable and low-power electronics.
  • High-Speed Performance: This device is capable of fast switching, with propagation delay times significantly reduced, even at lower voltages.
  • 3-State Outputs: The hex buffers have 3-state outputs which provide high-impedance states. This feature allows for multiple devices to share a common bus line without interference.
  • Low Power Consumption: Power consumption is a critical aspect in modern electronics, and the 74LV365N excels with its low-power characteristics, minimizing the power drain on systems.

Applications

The versatility of the 74LV365N makes it suitable for a broad range of applications. It is commonly used in:

  • Memory address driving
  • Bus interfacing in microprocessor or microcontroller based systems
  • Data transmission systems
  • Portable devices where power efficiency is crucial

Technical Specifications

The 74LV365N is packaged in a standard DIP-16 (Dual In-line Package) making it easy to integrate into various circuit boards. It has a wide operating temperature range, ensuring reliability under varying environmental conditions.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74LV365N is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in even the most demanding applications.

For detailed technical specifications, application notes, and support resources, please refer to the official NXP Semiconductors product datasheet for the 74LV365N.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5636 $63.3816
14+ $8.6671 $121.3394
21+ $8.3969 $176.3349
29+ $8.1254 $235.6366
37+ $7.8552 $290.6424
50+ $7.0420 $352.1000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess