EN
  • EN
  • DE

MIC2548A-2YM

Part No MIC2548A-2YM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Programmable Current Limit High-Side Switch | IC SW CURR LIMIT HI SIDE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type USB Switch
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 1.5A
Rds On 80mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC2548A
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222266-MIC2548A-2YM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2548A-2YM CAD Model

Description

The MIC2548A-2YM is a high-performance, integrated circuit from Microchip Technology, designed to provide a robust power management solution for a wide range of applications. This device is part of Microchip's family of single-channel power distribution switches optimized for general-purpose power distribution requiring circuit protection.

Key Features

  • Integrated Power Switch: The MIC2548A-2YM includes a 2A integrated high-side MOSFET switch, offering efficient power distribution and load management.
  • Adjustable Current Limiting: Users can set the current limit threshold to meet specific requirements, providing flexibility and protection against overcurrent conditions.
  • Thermal Shutdown: Enhanced safety is provided through thermal shutdown protection, preventing damage due to overheating.
  • Under-voltage Lockout (UVLO): The UVLO feature ensures that the device operates at a safe voltage level, enhancing system reliability.
  • Fast Transient Response: The MIC2548A-2YM is designed to respond quickly to changes in load conditions, ensuring stable operation.
  • Active High Enable: An active-high enable input allows for simple on/off control of the power switch.
  • Soft-Start Function: The soft-start capability reduces inrush current during startup, minimizing stress on the power source and the load.
  • Status Flag Output: An open-drain status flag output provides fault condition signals to the system controller.

Applications

The MIC2548A-2YM is suitable for a variety of applications, including:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Power distribution systems
  • Notebook computers
  • Industrial controls

Package and Availability

The device is offered in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. The MIC2548A-2YM is available for purchase through Microchip Technology's distribution channels, ensuring easy access for designers and manufacturers.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. Customers choosing the MIC2548A-2YM benefit from Microchip's global support network and comprehensive technical resources, including datasheets, application notes, and design tools.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess