EN
  • EN
  • DE

MIC2506YM-TR

Part No MIC2506YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW DUAL 1A HIGH SIDE 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 7.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 75 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1076108-MIC2506YM-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2506YM-TR CAD Model

Description

Product Overview: MIC2506YM-TR from Microchip Technology

The MIC2506YM-TR is a high-performance, integrated power switch designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is tailored for power management applications, specifically targeting USB and other hot-swap applications where a heavy capacitive load and high inrush current may be encountered.

Key Features

  • High-Side Switch: The MIC2506YM-TR is a high-side MOSFET switch, which means it connects the load to the power source from the supply side. This configuration is advantageous for protecting the circuitry on the ground side and for easier implementation into a system.
  • Current Limiting: It features an adjustable current limit that helps protect the device and downstream components from damage due to excessive current draw, enhancing system reliability.
  • Thermal Shutdown: To prevent overheating, the MIC2506YM-TR is equipped with a thermal shutdown feature that turns off the switch if the junction temperature exceeds safe operating limits.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off when the input voltage is below a certain threshold, preventing erratic operation at low voltages.
  • Fast Transient Response: The device is designed for a quick response to fast transients, which is crucial for maintaining stable operation in rapidly changing load conditions.
  • Controlled Rise Time: The MIC2506YM-TR offers a controlled rise time to reduce inrush current, which is particularly beneficial when driving capacitive loads.

Applications

Due to its robust feature set, the MIC2506YM-TR is ideal for a variety of applications, including:

  • USB power distribution and peripheral power control
  • Hot-swap power control in servers and workstations
  • Power management in battery-powered devices
  • Industrial and automotive applications requiring controlled power sequencing

Package and Availability

The MIC2506YM-TR comes in a compact SOIC-8 package, making it suitable for space-constrained applications. It is also available in tape and reel format (denoted by the TR suffix), facilitating automated assembly processes for high-volume production needs.

With its combination of protection features, the MIC2506YM-TR from Microchip Technology stands out as a reliable solution for advanced power management and distribution in modern electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8590 $51.4620
43+ $2.3459 $100.8737
67+ $2.2726 $152.2642
91+ $2.1993 $200.1363
118+ $2.1260 $250.8680
158+ $1.9060 $301.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,385 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess