EN
  • EN
  • DE

BCM20736E

Part No BCM20736E
Manufacturer Broadcom Limited
Catalog Custom Parts (B - D)
Description Bluetooth Class II 1.2V 32-Pin QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SIP
RoHS Compliant
Win Source Part Number 1155299-BCM20736E
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM20736E CAD Model

Description

The BCM20736E is a Bluetooth Smart chip manufactured by Broadcom Limited. This System-on-Chip (SoC) is designed for low-power wireless connectivity, making it suitable for applications like wearables, health and fitness devices, and other IoT (Internet of Things) products that require Bluetooth Low Energy (BLE).

Applications

  • Wearable Devices: Smartwatches, fitness trackers, and other wearable accessories.
  • Health and Fitness Devices: Heart rate monitors, blood glucose meters, and activity sensors.
  • Internet of Things (IoT) Devices: Smart home sensors, beacons, and other connected devices.
  • Bluetooth Smart Beacons: Proximity marketing and indoor location services.
  • Human Interface Devices (HIDs): Wireless keyboards, mice, and remote controls.

Features

  • Bluetooth Low Energy (BLE): Supports the Bluetooth 4.x and 5 specifications for low-power communication.
  • Integrated Microcontroller: Includes an ARM Cortex-M series processor for application processing.
  • Low Power Consumption: Designed for extended battery life in portable devices.
  • Small Package Size: Suitable for compact and space-constrained designs.
  • Integrated Memory: Includes on-chip RAM and Flash memory for storing firmware and data.
  • Over-the-Air (OTA) Firmware Updates: Allows for remote updates of the device firmware.

Benefits

  • Long Battery Life: Enables extended operation without frequent charging.
  • Seamless Connectivity: Provides reliable wireless communication with other Bluetooth devices.
  • Reduced Development Time: Offers a complete and integrated solution for Bluetooth Smart applications.
  • Compact Form Factor: Allows for integration into small and lightweight devices.
  • Enhanced User Experience: Facilitates easy pairing and connectivity with smartphones and other devices.

Additional Details

The BCM20736E typically operates in the 2.4 GHz ISM band. The specific data rates and range depend on the application and environmental conditions. It supports various Bluetooth profiles, including GATT (Generic Attribute Profile) for data exchange with mobile apps. Security features, such as encryption and authentication, are implemented to protect data privacy. The chip can be configured to operate in different power modes to optimize energy consumption. The BCM20736E is a popular choice for developers looking to create low-power, connected devices for the rapidly growing IoT market. Development kits and software tools are available to assist in application development. The integrated ARM Cortex-M processor allows for custom application logic to be implemented directly on the chip, reducing the need for external microcontrollers.

You May Also Be Interested in

Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404
Comchip Technology
Lowest to $0.0497
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
CT Micro International Corporation
Lowest to $0.1571

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess