EN
  • EN
  • DE

MIC24LC04B

Part No MIC24LC04B
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 229280-MIC24LC04B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC24LC04B CAD Model

Description

MIC24LC04B EEPROM by Microchip Technology

The MIC24LC04B is a high-performance, 4 Kbit I2C™ serial EEPROM device from the renowned semiconductor manufacturer, Microchip Technology. This compact, non-volatile memory module is an ideal data storage solution for applications that require data to be preserved during power loss and offers a convenient way to store calibration, configuration, and user preference data.

Key Features:

  • Memory Size: 4 Kbit (512 x 8-bit organization), allowing for efficient storage of small data sets such as device configurations and settings.
  • I2C Interface: Supports the standard I2C protocol, making it easily interfaced with a wide range of microcontrollers and processors for seamless communication and data transfer.
  • Operating Voltage Range: 2.5V to 5.5V, which provides flexibility for use in various system voltage levels and ensures compatibility with both 5V and 3.3V logic levels.
  • Write Protect Feature: Includes a hardware write-protect pin that can be used to prevent accidental overwrites and preserve the integrity of the stored data.
  • High Reliability: Rated for over 1 million write cycles and a data retention period of over 200 years, ensuring the longevity and durability of the stored information.
  • Low-power Consumption: Designed for low-power applications, making it suitable for battery-operated and power-sensitive devices.
  • Compact Packaging: Available in several package options, including the 8-lead PDIP, SOIC, TSSOP, and MSOP, which are suitable for space-constrained applications.

Applications:

The MIC24LC04B is versatile and can be used in a variety of applications, such as:

  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Medical devices
  • Smart cards

With its robust feature set and Microchip's reputation for quality, the MIC24LC04B EEPROM is an excellent choice for designers looking to add reliable data storage to their electronic designs.

You May Also Be Interested in

EliteMT
Lowest to $3.7539
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
EliteMT
Lowest to $1.3456
ESMT
Lowest to $2.9349
ESMT
Lowest to $3.2617

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess