The SN74LS259BD from Texas Instruments is a high-performance, 8-bit addressable latch designed for use in systems that require the storage and serial-to-parallel conversion of multiple bits of information. This integrated circuit is part of the 74LS family, known for its low-power Schottky technology, which provides a perfect balance between speed and power consumption.
Key Features
- Logic Family: 74LS
- Logic Type: Addressable Latches
- Number of Bits per Element: 8
- Package / Case: SOIC-16
- Operating Temperature: 0°C to +70°C
- Output Current: -0.4mA, 8mA
- Voltage - Supply: 4.75V to 5.25V
- IC Interface Type: Parallel
Product Description
The SN74LS259BD is capable of addressing any single bit of the eight bits available, making it ideal for applications where individual bits need to be updated without affecting the remaining data. This feature is particularly useful in control and status register applications.
Each latch has a separate Q output and a three-state common Enable input. When Enable is high, the Q outputs will be in a high-impedance state, which means they are neither driving high nor low, allowing for bus-oriented applications. The device also features a clear function, which resets all latches to the low state when applied.
With its wide operating voltage range and standard SOIC-16 packaging, the SN74LS259BD is easy to integrate into various digital systems. It is commonly used in data storage, register applications, multiplexing, and as a function of address decoding, making it a versatile choice for designers and engineers.
Applications
The SN74LS259BD is suited for a variety of applications, including:
- Microprocessor Support
- Control Systems
- Communication Systems
- Data Management
- Industrial Control