Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 2/2
Duplex Half
Receiver Hysteresis 40mV
Data Rate 150KBd
Supply Voltage - Operating 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 143007-LTC1387CG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1387CG#PBF CAD Model

Description

Product Overview: LTC1387CG#PBF

The LTC1387CG#PBF is a versatile and high-performance single-chip transceiver from Linear Technology, designed to facilitate communication in multi-protocol environments. This integrated circuit is capable of handling RS232, RS485, and RS422 protocols, making it an ideal choice for systems that require flexible interface options. The product is housed in a compact 20-lead SSOP package, ensuring a minimal footprint on the circuit board.

Key Features

  • Multi-Protocol Support: The LTC1387CG#PBF is capable of operating with RS232, RS485, and RS422 communication standards, allowing for easy integration into various systems without the need for multiple separate transceivers.
  • 3.3V or 5V Supply Voltage: This transceiver operates on a supply voltage of either 3.3V or 5V, providing designers with flexibility in terms of power supply design and compatibility with other system components.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1387CG#PBF consumes low power, which is critical for battery-powered or energy-sensitive applications.
  • Enhanced ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuitry, safeguarding the transceiver against the damaging effects of ESD events.
  • High Data Rates: It supports data rates up to 1Mbps for RS485/RS422 and 120kbps for RS232, enabling high-speed data transmission for demanding applications.

Applications

The versatility of the LTC1387CG#PBF makes it suitable for a wide range of applications, including:

  • Industrial control systems
  • Networked devices requiring multiple protocol communications
  • Data acquisition systems
  • Point of sale terminals
  • Telecommunications equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1387CG#PBF is no exception. It is designed to meet stringent industrial standards, ensuring reliable performance in the most demanding environments. The product is also RoHS compliant, adhering to environmental regulations that restrict the use of hazardous substances in electronic equipment.

In summary, the LTC1387CG#PBF from Linear Technology is a robust and flexible transceiver solution that can accommodate multiple communication protocols within a single device, making it a valuable component for systems requiring high reliability and versatility.

You May Also Be Interested in

Texas Instruments
QUADRUPLE DIFFRENTIAL LINE DRIVER
Lowest to $2.6831
ECAD model for SN75172DW
Maxim Integrated
+5V-Powered, Multichannel RS-232 Drivers/Receivers | IC TXRX 2/2 FULL RS232 20DIP
Need more? Email Us
ECAD model for MAX233ACPP
Renesas Electronics America
+5V Powered RS-232 Transmitters/Receivers with 0.1Microfarad External Capacitors | IC TXRX RS-232 5V 16-DIP
Lowest to $0.6778
ECAD model for HIN202CP
ON Semiconductor
Low Voltage Bidirectional Transceiver with Bushold | IC TXRX NON-INVERT 3.6V 20SOIC
Lowest to $13.1223
ECAD model for 74LCXH245WMX
STMicroelectronics
Low-voltage CMOS hex buffer (open drain) | IC BUFFER NON-INVERT 3.6V 14SO
Need more? Email Us
ECAD model for 74LCX07YMTR
ON Semiconductor
Noninverting Buffer with Open Drain Output | IC BUFFER NON-INVERT 5.5V 5TSOP
Lowest to $0.0780
ECAD model for MC74VHC1G07DTT1
Maxim Integrated
IC TXRX RS485/422 28-SOIC / Single Transmitter/Receiver RS-422/RS-485 16-Pin SOIC W
Lowest to $23.6364
ECAD model for MXL1535EEWI+
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC DVR/RCVR RS232 ESD 20SSOP
Lowest to $7.0681
ECAD model for TRS3223ECDB
Texas Instruments
IC DUAL RS-232 PORT 48-SSOP / Hex Transmitter Ten Receiver RS-232 48-Pin SSOP T/R
Need more? Email Us
ECAD model for SN752232DLR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0845 $65.4225
11+ $10.7360 $118.0960
17+ $10.4005 $176.8085
23+ $10.0650 $231.4950
29+ $9.7296 $282.1584
39+ $8.7230 $340.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,600 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention