EN
  • EN
  • DE

LM3492HCMHX

Part No LM3492HCMHX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198933-LM3492HCMHX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3492HCMHX CAD Model

Description

The LM3492HCMHX is a state-of-the-art LED driver integrated circuit from Texas Instruments, designed to deliver precision and efficiency for lighting solutions. This advanced IC is tailored to manage and drive LEDs with impeccable control, making it an ideal choice for a wide range of applications, including automotive lighting, industrial illumination, and general-purpose LED backlighting.

Key Features

  • Adaptive Constant On-Time (COT) Control: The LM3492HCMHX employs a unique adaptive COT control method that ensures stable operation over a wide input voltage range and load conditions without the need for loop compensation.
  • Dual-String Capability: This IC can independently control two LED strings, providing flexibility and precision for dual-string LED applications. Each string is equipped with its own adjustable current regulation.
  • Wide Input Voltage Range: With an operating input voltage range from 4.5V to 65V, the LM3492HCMHX is versatile and capable of handling various power supply conditions.
  • High Efficiency: The device is optimized for efficiency, reducing power loss and heat generation, which is critical for maintaining the longevity and reliability of LED systems.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device and connected LEDs are safeguarded against overheating, enhancing system safety.
  • Dimming Capabilities: The LM3492HCMHX supports both analog and PWM dimming control methods, allowing for smooth and deep dimming performance.

Applications

The versatility and robust performance of the LM3492HCMHX make it suitable for a variety of lighting applications. It is particularly well-suited for automotive forward and rear lighting, LCD backlighting applications, and general LED lighting solutions that require precise and efficient control.

Package and Availability

The Texas Instruments LM3492HCMHX is offered in a compact 20-pin TSSOP package, allowing for space-saving designs in compact electronic assemblies. It is available for purchase through Texas Instruments' distributors, ensuring easy access for designers and manufacturers alike.

You May Also Be Interested in

On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5143 $50.2860
49+ $2.0631 $101.0919
76+ $1.9986 $151.8936
104+ $1.9341 $201.1464
134+ $1.8697 $250.5398
179+ $1.6762 $300.0398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess