EN
  • EN
  • DE

MIC2282YMM

Part No MIC2282YMM
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description Single-Cell Ultra Low EMI Boost LED Driver | IC LED DRIVER RGLTR 1.1A 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 0.9V
Voltage - Supply (Maximum) 15V
Voltage - Output 35V
Current - Output / Channel 1.1A (Switch)
Frequency 20kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222188-MIC2282YMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2282YMM CAD Model

Description

The MIC2282YMM is a high-efficiency, White LED (WLED) driver developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact device is specifically designed to meet the power management requirements of modern portable devices that incorporate LED backlighting for their displays, such as smartphones, tablets, and digital cameras.

Key Features

  • High Efficiency: The MIC2282YMM boasts a high efficiency rate, which is crucial for battery-powered devices, ensuring longer operation time between charges.
  • Adjustable Output Voltage: It allows for an adjustable output voltage up to 34V, providing flexibility for different LED configurations and ensuring compatibility with a variety of WLEDs.
  • PWM Dimming: The device supports Pulse-Width Modulation (PWM) dimming, which offers precise control over the brightness levels of the LEDs, enhancing visual comfort and user experience.
  • Internal Switch: It includes an internal 34V/1.2A switch, eliminating the need for an external FET and reducing the overall component count, which saves space on the PCB.
  • Compact Packaging: The MIC2282YMM comes in a compact 10-pin 3mm x 3mm MLF® package, making it an ideal choice for space-constrained applications.

Applications

The MIC2282YMM is versatile and can be used in a variety of applications where efficient WLED driving is required. Some of the common applications include:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Portable Devices with LED Backlighting

Technical Specifications

The MIC2282YMM operates over a junction temperature range of -40°C to +125°C and has a wide input voltage range of 2.7V to 5.5V, making it suitable for single-cell lithium-ion/polymer battery applications. Its low quiescent current and high frequency (up to 2MHz) switching capability allow for the use of small external components, further reducing the solution footprint.

Microchip Technology's commitment to quality and performance is evident in the MIC2282YMM, making it a reliable choice for designers looking to enhance the power management of their LED-backlit devices.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess