EN
  • EN
  • DE

MIC2207YML

Part No MIC2207YML
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Description 3mmx3mm 2MHz 3A PWM Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 088892-MIC2207YML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2207YML CAD Model

Description

Microchip Technology's MIC2207YML: High-Efficiency Synchronous Step-Down Regulator

The MIC2207YML is a versatile and highly efficient synchronous step-down (buck) regulator from Microchip Technology, designed to meet the power management needs of a wide array of applications. This compact integrated circuit is part of Microchip's extensive portfolio of power management solutions and stands out for its performance, reliability, and ease of use.

With an input voltage range of 2.7V to 5.5V, the MIC2207YML is well-suited for single-cell lithium-ion or lithium-polymer battery-powered applications, as well as 3.3V or 5V system rails. It provides an adjustable output voltage from 1V to 3.3V, allowing designers to tailor the output to match specific requirements of their system, ensuring optimal performance and power efficiency.

The MIC2207YML boasts a high efficiency of up to 95%, which is achieved through its synchronous rectification technology. This feature minimizes power loss by replacing the traditional diode with a low-resistance MOSFET, thus reducing heat generation and improving overall system efficiency. The device is capable of delivering up to 600mA of continuous output current, making it suitable for powering a range of low-power devices.

One of the key advantages of the MIC2207YML is its small form factor. Housed in a compact 10-pin 2mm x 2mm MLF® package, it is an excellent choice for space-constrained applications such as portable electronics, wearables, and Internet of Things (IoT) devices. The small size does not compromise its performance, as the regulator offers features such as a high switching frequency of up to 2MHz, which allows the use of small, low-cost inductors and ceramic capacitors, reducing the overall solution footprint.

Additional features include thermal shutdown protection, under-voltage lockout, and a low quiescent current, which extends battery life in portable applications. The MIC2207YML also supports a 100% duty cycle for low dropout operation, ensuring stable output voltage even when the input supply is very close to the output voltage.

In summary, the MIC2207YML from Microchip Technology is a high-efficiency, compact, and feature-rich synchronous step-down regulator that provides designers with a flexible and reliable power management solution for their next-generation electronic products.

You May Also Be Interested in

Agere Systems
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $2.1853
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $2.9349
ESMT
Lowest to $1.0845
EliteMT
Lowest to $1.3456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,340 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess