EN
  • EN
  • DE

MIC2085-LBQS

Part No MIC2085-LBQS
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 16.5V N-Channel Positive Voltage 16-Pin QSOP / IC CTRLR HOW SWAP SGL 16-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications InfiniBand
Features Auto Retry, OVP
Programmable Features Current Limit, Fault Timeout, Slew Rate
Operating Supply Voltage 2.3 V ~ 16.5 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.6mA
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Feature Pins CFILTER, COMP+, COMP-, COMPOUT, CPOR, CRWBR, DIS, /FAULT, FB, ON, OV, /POR, PWRGD, REF
Win Source Part Number 788458-MIC2085-LBQS
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2085
Introduction Date June 01, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC2085-LBQS CAD Model

Description

Introducing the MIC2085-LBQS from Microchip Technology

The MIC2085-LBQS is a high-performance, single-channel power distribution switch designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is tailored for applications that require efficient power management and distribution, ensuring reliable operation and protection for sensitive electronic components.

Key Features

  • Current Limiting: The MIC2085-LBQS provides an adjustable current limit feature that safeguards the system against overcurrent conditions. This helps to prevent damage to both the power switch and the downstream devices it protects.
  • Thermal Shutdown: With an integrated thermal shutdown mechanism, this power switch is designed to turn off the output when the junction temperature exceeds safe operating limits, thus preventing thermal damage.
  • Under Voltage Lockout (UVLO): The device includes an UVLO feature that ensures the switch remains off when the input voltage falls below a certain threshold, protecting the system from unstable operation.
  • Fast Short-Circuit Response: The MIC2085-LBQS is engineered to react swiftly to short-circuit conditions, minimizing the risk to downstream components and the power source.
  • Reverse Current Protection: This power switch prevents reverse current from flowing when the switch is off, further safeguarding the system from potential damage.

Applications

The versatility of the MIC2085-LBQS makes it suitable for a wide range of applications. It is ideal for USB and other hot-swap applications where safe insertion and removal of electronic components are required. Additionally, it can be used in various consumer, industrial, and telecommunications equipment that demands robust power management solutions.

Package and Availability

Microchip Technology's MIC2085-LBQS is offered in a compact QSOP-16 (LBQS) package, providing a space-efficient solution for designs where board space is at a premium. Its package is engineered for optimal thermal performance and reliability. For purchasing information, availability, and detailed specifications, customers can visit Microchip Technology's official website or contact authorized distributors.

With its advanced protection features and high reliability, the MIC2085-LBQS stands out as an excellent choice for designers looking to enhance the safety and efficiency of their power management systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess