EN
  • EN
  • DE

RF10261

Part No RF10261
Manufacturer Thomas & Betts
Catalog OEM Parts (O - R)
Description Nylon Insulated Large Ring Terminal, Bolt Hole #10, 4AN, Yellow, Copper, TinPlated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088122-RF10261
Categories OEM Parts(O-R)
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF10261 CAD Model

Description

The RF10261 is a Thomas & Betts (ABB Installation Products Inc.) crimp tool die set designed for terminating specific types and sizes of coaxial cables with corresponding connectors. These die sets are used with compatible crimp tools to ensure proper and secure connections, crucial for reliable signal transmission in various RF applications.

Applications:

  • Cable Television (CATV) installations: Used for terminating coaxial cables for cable TV connections in residential and commercial buildings.
  • Satellite television installations: Used for preparing and terminating satellite TV coaxial cables.
  • Networking installations: Used for creating secure connections for data transmission in network cabling systems using coaxial cables.
  • Security system installations: For making reliable coaxial cable connections for CCTV and other security systems.

Features:

  • Precision Machined Dies: Ensures accurate and consistent crimps for reliable connections.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Specific Cable/Connector Compatibility: Designed for use with specific types and sizes of coaxial cables and connectors (e.g., RG-6, RG-59 with F-connectors, BNC connectors). It's crucial to identify the correct cable and connector types before use.
  • Clearly Marked Die Sizes: Simplifies selection of the correct die for the cable and connector being used.

Benefits:

  • Reliable Connections: Ensures secure and lasting connections, minimizing signal loss and preventing connection failures.
  • Consistent Performance: Precision machining provides consistent crimps for uniform performance.
  • Increased Efficiency: Simplifies the crimping process, saving time and effort.
  • Reduced Errors: Clearly marked die sizes minimize the risk of using the wrong die, preventing damage to cables and connectors.
  • Professional Results: Provides professional-quality crimps for a neat and secure installation.

Technical Specifications: The RF10261 is a die set only and requires a compatible crimp tool to function. The specific coaxial cable and connector types it supports should be clearly marked on the die set or in the product documentation. It is important to consult the manufacturer's specifications to ensure compatibility. The material used for construction is typically hardened steel to withstand the high forces involved in crimping.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 16 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Runic Technology
Lowest to $0.2254
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Samtec Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
TURCK
Turck, RSM 34-6M/S4000 (U-32558)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess