EN
  • EN
  • DE

MIC2014-0.8YM5

Part No MIC2014-0.8YM5
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Fixed and Adjustable Current Limiting Power Distribution Switches | IC DISTRIBUTION SW 0.8A SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 2.5V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 800mA
Rds On 70mOhm
Input Type Non-Inverting
Features Load Discharge
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number MIC2014
Manufacturer Pack Quantity 900
MSL Level 1 (Unlimited)
Win Source Part Number 1222040-MIC2014-0.8YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2014-0.8YM5 CAD Model

Description

Product Overview: MIC2014-0.8YM5 from Microchip Technology

The MIC2014-0.8YM5 is a high-performance power distribution switch designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is specifically engineered to provide a reliable power management solution for a wide range of applications, including USB and other hot-swap applications.

Key Features

  • Current Limiting: The MIC2014-0.8YM5 comes with an accurate current limiting feature that protects the host device from overcurrent conditions. This is particularly useful in scenarios where multiple peripherals are connected, potentially drawing more current than the host can provide.
  • Thermal Shutdown: With an integrated thermal shutdown mechanism, the device ensures protection against overheating. In the event of excessive power dissipation, the thermal shutdown will activate, preventing thermal runaway and potential damage to the circuit.
  • Under-voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off until the input voltage reaches a safe operating level. This protects the downstream circuits from operating at lower voltages, which can lead to unpredictable behavior.
  • Fast Transient Response: The device is designed to handle fast transients, which is essential for maintaining stable operation in environments where load conditions can change rapidly.
  • Controlled Rise Time: The MIC2014-0.8YM5 features a controlled rise time to reduce inrush current, which can be particularly beneficial when powering capacitive loads.

Applications

The versatility of the MIC2014-0.8YM5 makes it suitable for a variety of applications, including:

  • USB hubs, peripherals, and powered USB connectors
  • Hot-swap power supplies
  • Portable consumer electronics
  • Industrial and automotive systems

Package and Availability

The MIC2014-0.8YM5 is offered in a compact SOT-23-5 package, making it ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, aligning with Microchip Technology's commitment to delivering high-quality power management solutions.

For more information, technical support, or to inquire about bulk orders, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5481
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess