EN
  • EN
  • DE

SMF05CT1

Part No SMF05CT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 12.5V SC88/SC70-6 / 12.5V Clamp 8A (8/20μs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 5
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 6.2V
Voltage - Clamping (Max) @ Ipp 12.5V
Current - Peak Pulse (10/1000µs) 8A (8/20µs)
Power - Peak Pulse 100W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 80pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number SMF
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 669058-SMF05CT1
Ultra Librarian 3D Model Ultra Librarian SMF05CT1 CAD Model

Description

ON Semiconductor SMF05CT1 Product Overview

The SMF05CT1 from ON Semiconductor is a robust ESD protection device designed to shield sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This component is part of ON Semiconductor's portfolio of protection devices, which are engineered to safeguard circuitry in a broad range of applications, including consumer electronics, telecommunications, and industrial equipment.

Key Features

  • Transient Voltage Suppression: The SMF05CT1 provides TVS (Transient Voltage Suppression) diodes for five lines, offering superior protection against voltage spikes.
  • Low Clamping Voltage: It has a low clamping voltage, which ensures that sensitive components are not exposed to damaging high-voltage levels during an ESD event.
  • Low Capacitance: The device features low line capacitance, making it ideal for protecting high-speed data lines without significantly affecting signal integrity.
  • Flow-Through Design: Its flow-through design simplifies PCB layout by allowing the signal lines to pass directly through the device, thus providing optimal signal integrity and ease of design.
  • Compact SOT-23 Package: Housed in a small SOT-23 package, the SMF05CT1 is suitable for space-constrained applications, enabling design flexibility without compromising on protection.

Applications

The SMF05CT1 is versatile and can be employed in a multitude of applications. It is especially useful in:

  • USB Interfaces
  • Portable Electronics
  • Computer Peripherals
  • Networking Devices
  • Audio/Video Inputs

Reliability and Performance

ON Semiconductor is known for its commitment to quality and reliability, and the SMF05CT1 is no exception. It has been rigorously tested to meet stringent industry standards, ensuring reliable operation even under harsh conditions. With its combination of performance and durability, the SMF05CT1 is an excellent choice for designers looking to enhance the longevity and robustness of their electronic systems.

Environmental Compliance

The SMF05CT1 is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a focus on environmental safety and sustainability. This compliance ensures that the device is suitable for use in products that are sold in regions with strict environmental regulations.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
580+ $0.0867 $50.2860
1,235+ $0.0812 $100.2820
1,915+ $0.0784 $150.1360
2,750+ $0.0728 $200.2000
3,575+ $0.0700 $250.2500
4,465+ $0.0672 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,200 pieces
MOQ: 580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess