EN
  • EN
  • DE

MIC1557YM5-TR

Part No MIC1557YM5-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 5MHZ SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 5MHz
Supply Voltage - Operating 2.7 V to 18 V
Operating Supply Current 350μA
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-5
Mounting Surface Mount
Win Source Part Number 113005-MIC1557YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC1557YM5-TR CAD Model

Description

Microchip Technology MIC1557YM5-TR

The MIC1557YM5-TR is a versatile, miniature timer IC from Microchip Technology, designed for a wide range of timing and pulse generation applications. This compact component comes in a space-saving SOT-23-5 package, making it an excellent choice for space-constrained applications. With its low power consumption and high accuracy, the MIC1557YM5-TR is ideal for portable and battery-operated devices.

One of the key features of the MIC1557YM5-TR is its dual-timer functionality. It can operate in either monostable or astable mode, providing flexibility for designers to implement single-shot timing or continuous oscillation based on the requirements of their circuit. The timing intervals can be controlled through external resistors and capacitors, offering a wide range of adjustability for the timing period.

In monostable mode, the MIC1557YM5-TR generates a single output pulse when triggered. The pulse width is determined by the external timing components, making it suitable for applications such as timers, pulse generation, and time-delay relays. In astable mode, the IC oscillates continuously at a frequency set by the external components, useful for applications requiring a stable clock pulse, such as LED blinkers or tone generators.

Another advantage of the MIC1557YM5-TR is its low power consumption. It operates with a supply voltage ranging from 2.7V to 15V, which allows for compatibility with various power sources and ensures minimal impact on battery life. Additionally, the output can source or sink up to 100mA, which is sufficient for directly driving small loads such as LEDs or small relays without the need for additional transistors.

The MIC1557YM5-TR is also characterized by its robustness, featuring built-in protection against electrostatic discharge (ESD) and an operating temperature range from -40°C to +85°C, ensuring reliable performance under a broad spectrum of environmental conditions.

Overall, the MIC1557YM5-TR from Microchip Technology is a highly reliable and flexible solution for designers looking to incorporate timing functions into their electronic projects. Its small footprint, ease of use, and versatility make it a go-to choice for a myriad of applications in consumer electronics, industrial control systems, and portable devices.

You May Also Be Interested in

Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
ON Semiconductor
Programmable Timer
Lowest to $0.1842
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $13.5198
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7841 $50.9665
140+ $0.7345 $102.8300
215+ $0.7097 $152.5855
305+ $0.6600 $201.3000
395+ $0.6352 $250.9040
495+ $0.6104 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess