The LMC555CN/NOPB is a highly reliable, high-performance product from Texas Instruments, a renowned leader in the semiconductor industry. It is a CMOS timer that is designed to offer precise timing and oscillation applications. The device is a part of the 555 timers series, which are widely used in various applications due to their versatility and efficiency.
- Temperature Range: -40°C to 85°C.
- Operating Voltage Range: 1.5V to 15V.
- Output Current Capability: Can drive loads up to 100mA.
- High Frequency: Can operate at frequencies up to 3MHz.
- Power Consumption: Reduced supply current of less than 1mW at 5V.
- Features: Adjustable duty cycle, direct replacement for SE555/NE555.
- Package: 8-pin DIP.
- Environmental Compliance: RoHS compliant.