LTC6930CMS8-4.19#TRPBF - High Precision Silicon Oscillator
The LTC6930CMS8-4.19#TRPBF is a high-performance, precision silicon oscillator designed and manufactured by Linear Technology, a brand of Analog Devices. This silicon oscillator is part of the LTC6930 series, which is known for its low power consumption and high frequency accuracy. With a fixed frequency of 4.190MHz, this device provides a stable clock signal for various electronic applications, including microprocessors, communication systems, and digital signal processing.
The LTC6930 series is characterized by its ability to operate over a wide temperature range, making it suitable for use in harsh environmental conditions. The LTC6930CMS8-4.19#TRPBF, in particular, offers excellent temperature stability and low jitter performance, ensuring a reliable and consistent output frequency.
Key Features:
- Fixed Frequency: 4.190MHz
- High Frequency Accuracy: ±0.25% or ±0.5% max over temperature
- Low Supply Voltage: Operates from 2.25V to 5.5V
- Low Power Consumption: Ideal for battery-powered applications
- Fast Start-Up Time: Ready to use within microseconds
- Wide Operating Temperature Range: –40°C to 125°C
- Low Profile SMT Package: 8-Lead MSOP
This oscillator is designed with a robust and reliable MOSFET technology that offers frequency selectability via external resistors, providing users with the flexibility to configure the device for specific requirements. Additionally, the LTC6930CMS8-4.19#TRPBF comes in a compact, surface-mount package that is easy to integrate into space-constrained designs.
With its high accuracy and stability, the LTC6930CMS8-4.19#TRPBF is an excellent choice for applications where precision timing is critical. It is commonly used in portable instruments, wireless devices, and data communication systems. Furthermore, the oscillator's low electromagnetic interference (EMI) emissions contribute to better performance in sensitive electronic equipment.
The LTC6930CMS8-4.19#TRPBF is available in tape and reel packaging (denoted by the #TRPBF suffix), which facilitates automated assembly processes, making it an ideal choice for high-volume production. Linear Technology's commitment to quality ensures that each oscillator meets stringent performance standards before it reaches the customer.