EN
  • EN
  • DE

BAL99LT1

Part No BAL99LT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SWITCH 100MA 70V SOT23 / Diode 70 V 100mA Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Technology Standard
Voltage - DC Reverse (Vr) (Max) 70 V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 50 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 6 ns
Current - Reverse Leakage @ Vr 2.5 µA @ 70 V
Capacitance @ Vr, F 1.5pF @ 0V, 1MHz
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number BAL99
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 912780-BAL99LT1
Ultra Librarian 3D Model Ultra Librarian BAL99LT1 CAD Model

Description

ON Semiconductor's BAL99LT1 High-Speed Switching Diode

The BAL99LT1 is a high-speed switching diode designed and manufactured by ON Semiconductor, renowned for its efficiency and reliability in electronic circuits. This diode is particularly well-suited for high-speed switching applications, thanks to its fast reverse recovery time and low capacitance.

The BAL99LT1 features a continuous reverse voltage of 70V and a forward current of 200 mA, making it capable of handling moderate power levels while maintaining its high-speed characteristics. The device is optimized for high-speed signal switching, where signal integrity is paramount, such as in digital communication systems, high-frequency inverters, and converters.

Packaged in a small SOT-23 surface-mount package, the BAL99LT1 is designed for compact circuit designs where space is at a premium. Its small footprint does not compromise its performance, as it boasts a fast switching speed with a reverse recovery time of just 6 ns. This makes it an excellent choice for applications where rapid switching is necessary, such as in RF circuits, high-speed logic systems, and pulse circuits.

The diode's low forward voltage drop contributes to energy efficiency, minimizing power loss during operation and allowing for a cooler running temperature. This feature, combined with its high-speed switching capabilities, makes the BAL99LT1 a valuable component in power-sensitive applications like portable and battery-operated devices.

ON Semiconductor has designed the BAL99LT1 with reliability in mind. It can withstand high temperature and has a robust construction that ensures long-term stability and performance. The device also features low leakage current, which is critical for maintaining the efficiency of the overall circuit.

In summary, the BAL99LT1 from ON Semiconductor is a versatile and reliable high-speed switching diode that offers excellent performance in a wide range of electronic applications. Its combination of speed, efficiency, and compact packaging makes it a popular choice among engineers and designers looking to optimize their high-speed switching designs.

Key Features:

  • High-Speed Switching Diode
  • Reverse Voltage: 70V
  • Forward Current: 200 mA
  • Reverse Recovery Time: 6 ns
  • Low Forward Voltage Drop
  • Low Leakage Current
  • SOT-23 Surface-Mount Package

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
875+ $0.0573 $50.1375
2,125+ $0.0471 $100.0875
3,290+ $0.0456 $150.0240
4,540+ $0.0441 $200.2140
5,855+ $0.0427 $250.0085
7,855+ $0.0382 $300.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess