EN
  • EN
  • DE

LC7510

Part No LC7510
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC ECHO LSI DGTL MIC AMP 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Audio Signal Processor
Applications Signal Mixing
Number of Channels 2
Supply Voltage - Operating 8 V to 10 V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 36-SSOP
Win Source Part Number 070789-LC7510
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC7510 CAD Model

Description

The ON Semiconductor LC7510 is a high-performance integrated circuit designed for the precise control of LCD (Liquid Crystal Display) panels. It is a versatile component that is suitable for a variety of applications where reliable and efficient LCD control is required, including industrial displays, automotive dashboards, medical equipment, and consumer electronics.

Key Features of LC7510

  • High Integration: The LC7510 integrates multiple functions required for LCD control into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Low Power Consumption: Designed with energy efficiency in mind, the LC7510 helps to minimize power consumption, making it ideal for battery-powered devices.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, providing flexibility in various power supply conditions and ensuring consistent performance.
  • Multiple Display Modes: It supports a range of display modes, offering designers the flexibility to choose the best mode for their specific application.
  • Easy Interface: The LC7510 is equipped with an easy-to-use interface that simplifies the connection to microcontrollers or other control units.

Applications

The LC7510 is suitable for a wide array of applications that require reliable and high-quality LCD control. Some of the typical applications include:

  • Automotive dashboard displays
  • Industrial control panels
  • Portable medical devices
  • Consumer electronics such as digital watches, calculators, and handheld gaming devices

Technical Specifications

The LC7510 is built to meet the rigorous demands of modern LCD applications. Its technical specifications include a wide range of operating temperatures, ensuring reliability in various environments. The device also features robust ESD (Electrostatic Discharge) protection, safeguarding the component against potential damage from static electricity.

For engineers and designers looking for a reliable and efficient solution for controlling LCD panels, the ON Semiconductor LC7510 offers a compelling combination of integration, power efficiency, and flexibility. Its robust design and versatile features make it an excellent choice for a multitude of LCD control applications.

You May Also Be Interested in

Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess