EN
  • EN
  • DE

MGC3030-I/SS

Part No MGC3030-I/SS
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description Single Zone 3D Gesture Controller 28-Pin SSOP Tube / IC CTLR 3D TRACK/GESTURE 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Applications Controller
Interface I2C
Operating Supply Voltage 3.3V
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Mounting SMD
Win Source Part Number 788425-MGC3030-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name MGC3030
Introduction Date January 15, 2015
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MGC3030-I/SS CAD Model

Description

Microchip Technology's MGC3030-I/SS 3D Gesture Controller

The MGC3030-I/SS is a sophisticated 3D gesture recognition and motion tracking component designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This innovative product offers a new dimension of interaction with electronic devices, enabling users to control functions through simple hand gestures.

Key Features

  • GestIC® Technology: At the heart of the MGC3030-I/SS is Microchip's patented GestIC® technology, which facilitates real-time tracking of hand or finger movements in a three-dimensional space.
  • Electrical Near Field Sensing: The device operates by emitting an electric field and detecting the perturbations caused by hand movements, which are then processed to recognize specific gestures.
  • Gesture Detection: It can detect a variety of gestures, including flicks, circular motions, and more complex shapes, allowing for a robust and intuitive user interface.
  • Low Power Consumption: Engineered for efficiency, the MGC3030-I/SS maintains low power consumption, making it ideal for battery-powered applications.
  • Configurable and Flexible: The device offers a high degree of configurability and is accompanied by the free AUREA Gesture Recognition Software, which allows developers to fine-tune gesture recognition parameters to suit specific application needs.
  • Communication Interface: It includes an I2C communication interface for easy integration with a host microcontroller.

Applications

The MGC3030-I/SS is versatile and can be used in a wide range of applications, including:

  • Consumer electronics (e.g., smart TVs, gaming consoles)
  • Home automation systems
  • Interactive toys
  • Personal computers and peripherals
  • Automotive infotainment systems

Product Specifications

The MGC3030-I/SS comes in a 28-pin SSOP (Shrink Small Outline Package) and operates over a temperature range of -20°C to +85°C. It requires a supply voltage of 2.7V to 3.6V, making it compatible with most 3.3V systems.

With its cutting-edge technology and ease of integration, the MGC3030-I/SS from Microchip Technology stands as an excellent choice for developers looking to incorporate 3D gesture control into their next project.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,419 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess