EN
  • EN
  • DE

ADG5423BRMZ

Part No ADG5423BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANLG SWITCH DUAL SPST 10MSOP / 2 Circuit IC Switch 1:1 14Ohm 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Max) 14Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 9V ~ 40V
Voltage - Supply, Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Max) 199ns, 184ns
-3db Bandwidth 250MHz
Charge Injection 120pC
Channel Capacitance (CS(off), CD(off)) 11pF, 12pF
Current - Leakage (IS(off)) (Max) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number ADG5423
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADG5423BRMZ,ANAANAADG5423BRMZ,-2735-ADG5423BRMZ
Standard Package 50
Win Source Part Number 1228112-ADG5423BRMZ
Ultra Librarian 3D Model Ultra Librarian ADG5423BRMZ CAD Model

Description

Product Overview: ADG5423BRMZ

The ADG5423BRMZ is a state-of-the-art, high-performance analog switch developed by Analog Devices Inc., a leading global manufacturer renowned for their precision engineering and innovative design in the field of signal processing technology. This product is a part of ADI's extensive range of switch and multiplexer devices, designed to cater to a wide array of applications, from industrial automation to precision instrumentation.

The ADG5423BRMZ is a monolithic CMOS device that provides four independently controllable single-pole, double-throw (SPDT) switches. These switches are designed for bidirectional data flow, with low on-resistance and low capacitance, ensuring minimal signal distortion and high signal integrity. This makes it an excellent choice for applications requiring high precision and reliability, such as data acquisition systems, communication systems, and medical devices.

Encased in a compact 16-lead MSOP (Mini Small Outline Package), the ADG5423BRMZ is optimized for space-constrained applications. It operates over a wide power supply range of ±9 V to ±22 V or a single supply of 9 V to 44 V, providing design flexibility and compatibility with a variety of system architectures. The extended power supply range also makes it suitable for automotive and industrial environments where supply voltages can vary.

The device features a robust ESD (Electrostatic Discharge) protection mechanism, which safeguards the switch against the potential damages caused by static electricity. This enhances the longevity and durability of the product, making it a reliable choice for mission-critical applications. Additionally, the ADG5423BRMZ boasts a low power consumption, contributing to energy-efficient designs and helping to reduce the overall power budget of the system it is incorporated into.

For designers and engineers looking for a high-quality analog switch that combines performance with versatility, the ADG5423BRMZ from Analog Devices Inc. is an impeccable option that promises to meet and exceed the demands of modern electronic systems.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess