EN
  • EN
  • DE

MEC1428-SZ-C1

Part No MEC1428-SZ-C1
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description SRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Manufacturer Microchip Technology
Package Tray
Core Processor MIPS32® M14K™
Number of I/O 108
Program Memory Type External Program Memory
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 144-WFBGA
Case / Package 144-WFBGA (9x9)
Family Name MEC1428
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926931-MEC1428-SZ-C1
Ultra Librarian 3D Model Ultra Librarian MEC1428-SZ-C1 CAD Model

Description

The MEC1428-SZ-C1 is a cutting-edge integrated circuit from the renowned manufacturer Microchip Technology, designed to cater to the sophisticated demands of modern electronic systems. This component is part of Microchip's extensive portfolio of power management solutions and is particularly suited for applications that require efficient power distribution and advanced I/O port expansion capabilities.

Key Features

  • Power Management: The MEC1428-SZ-C1 offers robust power management features that ensure stable operation even under variable load conditions. This makes it an ideal choice for systems that need to maintain energy efficiency and performance.
  • I/O Port Expander: Equipped with an I/O port expander, this IC significantly increases the number of I/O ports available to a microcontroller or processor, thereby enhancing the system's ability to handle multiple inputs and outputs simultaneously.
  • Compatibility: Designed with versatility in mind, the MEC1428-SZ-C1 is compatible with a wide range of microcontrollers and processors, making it an excellent choice for designers looking to create flexible and scalable systems.
  • Package: The device comes in a space-efficient package, making it suitable for compact electronic assemblies where board space is at a premium.

Applications

The MEC1428-SZ-C1 is adept at serving in various applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Embedded systems
  • IoT devices

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and technical documentation provided by Microchip Technology. This will ensure the MEC1428-SZ-C1 is used within its operational parameters for optimal performance.

In conclusion, the MEC1428-SZ-C1 from Microchip Technology is a versatile and efficient solution for power management and I/O expansion in sophisticated electronic systems. Its robust feature set and compatibility with various platforms make it a go-to component for engineers looking to enhance their designs with reliable and efficient power distribution and control.

You May Also Be Interested in

Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
NXP / Nexperia
MCU SECURE ID /
Need more? Email Us
ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7872 $61.0848
21+ $5.5689 $116.9469
33+ $5.3950 $178.0350
45+ $5.2210 $234.9450
58+ $5.0469 $292.7202
77+ $4.5248 $348.4096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,826 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess