EN
  • EN
  • DE

NSR01F30MXT5G

Part No NSR01F30MXT5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 100MA 2X3DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 11 Weeks
Features Diode Schottky 30 V 100mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package 0201 (0603 Metric)
Case / Package 2-X3DFN (0.6x0.3) (0201)
Family Name NSR01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number NSR01F30MXT5GOSDKR, NSR01F30MXT5GOSTR, NSR01F30MXT5GOSCT, NSR01F30MXT5G-ND
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887659-NSR01F30MXT5G
Ultra Librarian 3D Model Ultra Librarian NSR01F30MXT5G CAD Model

Description

Introducing the NSR01F30MXT5G from ON Semiconductor

The NSR01F30MXT5G is a cutting-edge semiconductor product from ON Semiconductor, designed to meet the demanding requirements of modern electronic devices. This Schottky Barrier Diode is engineered to provide superior efficiency and performance, making it an ideal choice for a wide range of applications.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its rapid switching capabilities, the NSR01F30MXT5G is perfect for high-frequency applications, ensuring that electronic devices can operate smoothly and with quick response times.
  • Compact Design: Housed in an ultra-small SOD-523 package, the diode is designed to fit into tight spaces, making it suitable for portable and space-constrained applications.
  • High Current Capacity: Despite its small size, this Schottky diode can handle a substantial current, offering a continuous forward current of 100 mA.
  • Low Power Loss: The NSR01F30MXT5G is optimized for low power loss, contributing to the energy efficiency of the end product.
  • Robust Temperature Performance: Capable of operating within a wide temperature range, this diode maintains its functionality even under extreme conditions, making it reliable for industrial and automotive applications.

Applications

The versatility of the NSR01F30MXT5G allows it to be used in a variety of applications, including but not limited to:

  • Power management systems
  • DC-DC converters
  • Backlighting for LED/LCD displays
  • Portable devices such as smartphones and tablets
  • Automotive applications that require high reliability

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NSR01F30MXT5G is no exception. This product is manufactured to meet the highest standards of performance and reliability, ensuring that it meets the needs of even the most demanding applications. With its robust design and superior electrical characteristics, the NSR01F30MXT5G from ON Semiconductor is the go-to choice for designers looking to enhance the efficiency and performance of their electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1313 $50.5505
930+ $0.1077 $100.1610
1,440+ $0.1043 $150.1920
1,985+ $0.1010 $200.4850
2,565+ $0.0976 $250.3440
3,430+ $0.0875 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 397,181 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess