EN
  • EN
  • DE

MCP9843T-BE/MC

Part No MCP9843T-BE/MC
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC TEMP SENSOR DGTL 8-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-DFN (2x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VFDFN Exposed Pad
Case / Package 8-DFN (2x3)
Family Name MCP9843
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP9843TBEMC, MCP9843T-BE/MCCT, MCP9843T-BE/MCTR, MCP9843T-BE/MCDKR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884340-MCP9843T-BE/MC
Ultra Librarian 3D Model Ultra Librarian MCP9843T-BE/MC CAD Model

Description

Microchip Technology MCP9843T-BE/MC Digital Temperature Sensor

The MCP9843T-BE/MC is a high-accuracy, digital temperature sensor from Microchip Technology, designed to meet the rigorous requirements of complex thermal management systems. This sensor is part of Microchip's extensive range of temperature monitoring solutions, offering precision temperature measurement with an extended temperature range.

Key Features

  • Accuracy: The MCP9843T-BE/MC boasts an impressive accuracy of ±1°C (max) from -40°C to +125°C, making it suitable for critical applications where precise temperature readings are essential.
  • Interface: It comes with a user-friendly I2C interface, supporting both standard and fast mode, which allows for easy integration into existing systems.
  • Resolution: The sensor provides a selectable resolution from 9 to 12 bits, enabling the flexibility to choose between faster conversion times and higher resolution measurements.
  • Low Power Consumption: Designed with energy efficiency in mind, the MCP9843T-BE/MC is ideal for battery-powered applications due to its low operating current.
  • Operating Voltage: It operates across a wide voltage range from 2.7V to 5.5V, accommodating various system power requirements.

Applications

The MCP9843T-BE/MC is versatile and can be used in a multitude of applications, including but not limited to:

  • Computer and server hard-drive temperature monitoring
  • Industrial systems
  • Consumer electronics
  • Environmental monitoring and HVAC systems
  • Electronic test equipment

Package and Availability

Packaged in a compact 2x3 mm DFN-8 package, the MCP9843T-BE/MC offers a space-saving design for modern electronics where board space is at a premium. Its small footprint does not compromise its performance or reliability, making it an excellent choice for space-constrained applications. This sensor is available for order and can be sourced directly from Microchip Technology or through their network of authorized distributors.

You May Also Be Interested in

Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4637 $51.7377
50+ $2.0215 $101.0750
77+ $1.9583 $150.7891
106+ $1.8951 $200.8806
137+ $1.8320 $250.9840
183+ $1.6425 $300.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess