EN
  • EN
  • DE

MCP98242T-BE/MNYBAA

Part No MCP98242T-BE/MNYBAA
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC TEMP SENSOR 2WIRE 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Temp Monitoring System (Sensor), DIMM DDR Memory
Sensor Type Internal
Sensing Temperature -40°C to 125°C
Accuracy ±3°C(Max)
Topology ADC (Sigma Delta), Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TDFN (2x3)
Win Source Part Number 1075435-MCP98242T-BE/MNYBAA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP98242T-BE/MNYBAA CAD Model

Description

The MCP98242T-BE/MNYBAA is a high-accuracy digital temperature sensor from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This innovative sensor is designed to meet the rigorous demands of temperature monitoring and control in a wide array of applications, including consumer electronics, industrial systems, and computer peripherals.

Key Features

  • Temperature Accuracy: The sensor offers an impressive accuracy of ±0.5°C (max.) from -20°C to 100°C and ±1°C (max.) from -40°C to 125°C, providing precise temperature readings essential for maintaining system performance and reliability.
  • Operating Voltage Range: With an operating voltage range of 2.7V to 5.5V, the MCP98242T-BE/MNYBAA is versatile and can be integrated into various electronic systems with different power requirements.
  • User-Selectable Measurement Resolution: The device supports user-configurable resolution settings from 9-bit to 12-bit, allowing designers to optimize the trade-off between resolution and conversion time according to their specific application needs.
  • Communication Interface: It utilizes a standard I2C™ interface for easy integration into most designs, providing a simple and efficient method for temperature data communication.
  • Programmable Alert Output: The sensor includes a programmable ALERT output that can be used as an interrupt or thermostat output, enabling proactive system management in response to temperature changes.
  • Small Form Factor: Housed in a compact 2x3 DFN 8-pin package, the MCP98242T-BE/MNYBAA is well-suited for space-constrained applications where board real estate is at a premium.

Applications

The MCP98242T-BE/MNYBAA is ideal for a range of applications, including:

  • Computing Systems (PCs, laptops, servers)
  • Consumer Electronics (smartphones, tablets, wearables)
  • Industrial and Medical Equipment
  • Environmental Monitoring Systems
  • Battery Management and Power Supplies

With its high accuracy, flexible power requirements, and versatile interface options, the MCP98242T-BE/MNYBAA from Microchip Technology is a superior choice for designers looking to implement reliable temperature sensing in their next project.

You May Also Be Interested in

Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Nuvoton Technology Corporation of America
Lowest to $9.7932
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess