EN
  • EN
  • DE

MCP9600T-I/MX

Part No MCP9600T-I/MX
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC THRMOCPLE TO DIG CONV 20MQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-VQFN Exposed Pad
Case / Package 20-MQFN (5x5)
Family Name MCP9600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926751-MCP9600T-I/MX
Ultra Librarian 3D Model Ultra Librarian MCP9600T-I/MX CAD Model

Description

Microchip Technology's MCP9600T-I/MX Thermocouple EMF to Temperature Converter

The MCP9600T-I/MX is a highly integrated thermocouple-to-digital converter manufactured by Microchip Technology, designed to provide a complete temperature monitoring solution. This compact, thermally efficient device is perfect for a wide range of applications, including industrial, consumer, and Internet of Things (IoT) applications that require accurate temperature readings with minimal external components.

At the heart of the MCP9600T-I/MX lies a precision 24-bit analog-to-digital converter (ADC) that works in conjunction with a built-in cold-junction compensation reference to provide a direct temperature measurement from any standard K, J, T, N, S, E, B, and R type thermocouples. The device can measure temperatures ranging from -200°C to +1372°C for Type K thermocouples, with an accuracy of ±1°C (typical) for most thermocouple types, ensuring high precision in temperature-sensitive applications.

This thermocouple converter comes in a 20-pin, 5x5 mm QFN package, which makes it suitable for space-constrained designs. It operates over a wide voltage range of 2.7V to 5.5V and features multiple temperature alert outputs that can be configured by the user, providing flexible and responsive temperature threshold detection.

The MCP9600T-I/MX also boasts a robust set of features, including programmable digital filters, a thermocouple fault detection system, and an integrated temperature delta alert system. These features enhance the reliability and functionality of the device, making it a versatile choice for sophisticated thermal management systems.

For ease of use, the MCP9600T-I/MX includes a user-friendly I2C interface, allowing for straightforward integration into microcontroller-based systems. The digital interface facilitates the communication of temperature data and configuration settings, enabling designers to quickly and efficiently implement the device in their designs.

Whether it's for consumer electronics, industrial systems, or emerging IoT platforms, the MCP9600T-I/MX from Microchip Technology stands out as a comprehensive and reliable solution for precision temperature measurement with minimal design effort.

You May Also Be Interested in

Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess