EN
  • EN
  • DE

PCA9510ADP,118

Part No PCA9510ADP,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C HOTSWAP 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 1.9pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 6mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-TSSOP
Win Source Part Number 130164-PCA9510ADP,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9510ADP,118 CAD Model

Description

NXP PCA9510ADP,118 Hot Swappable I²C-Bus and SMBus Buffer

The PCA9510ADP,118 is a sophisticated integrated circuit designed and manufactured by NXP Semiconductors. This hot swappable I²C-bus and SMBus buffer is a robust solution that allows systems to hot swap cards without causing glitches or disruption on the I²C-bus. With its unique design, the PCA9510ADP,118 enables an extension of the I²C-bus by buffering both the data (SDA) and the clock (SCL) lines, thus allowing the bus to be extended with more devices or over longer distances.

The device is particularly suitable for applications where the I²C-bus needs to be distributed across multiple physical cards or modules, such as servers, telecom equipment, and modular systems that require hot swapping capabilities. It ensures a seamless and reliable communication interface for a wide range of I²C and SMBus compatible devices.

Featuring a wide operating voltage range from 2.3V to 5.5V, the PCA9510ADP,118 is versatile and can be used in various system voltages, making it a flexible choice for different design requirements. Its low standby current makes it an energy-efficient option for power-sensitive applications.

The device also comes with built-in rise time accelerators which improve the rise time of the SDA and SCL signals on heavily capacitive buses. In addition, it offers a high level of noise immunity and glitch-free power-up and power-down protection, ensuring data integrity under all conditions. The PCA9510ADP,118 also includes an under-voltage lockout feature that prevents the device from operating at inappropriate voltage levels, which could otherwise lead to unpredictable behavior of the I²C-bus.

This buffer is housed in a TSSOP8 package, which is compact and ideal for space-constrained applications. The PCA9510ADP,118 is a testament to NXP's commitment to innovation in the field of interface technology, providing a solution that enhances the performance and reliability of I²C-bus systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0620 $50.6200
25+ $4.1534 $103.8350
38+ $4.0236 $152.8968
52+ $3.8938 $202.4776
67+ $3.7641 $252.1947
89+ $3.3747 $300.3483
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess