EN
  • EN
  • DE

TC621HEPA

Part No TC621HEPA
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Manufacturer Microchip Technology
Packaging Tube
Trip Temperature Threshold Cold, Hot
Switching Temperature Programmable
Accuracy ±3°C
Current - Output (Max) 1mA
Output Type Push-Pull
Output Active Low
Output Function /OverTemp, /UnderTemp
Selectable Hysteresis Yes
Voltage - Supply 4.5 V ~ 18 V
Current - Supply 270µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number TC621
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC621HEPA-NDR
Standard Package 60
Win Source Part Number 1336661-TC621HEPA
Ultra Librarian 3D Model Ultra Librarian TC621HEPA CAD Model

Description

The TC621HEPA from Microchip Technology is an innovative temperature sensor designed to provide precise temperature monitoring in a wide range of applications. This versatile sensor is a perfect solution for systems requiring high accuracy and reliability in temperature measurement and control.

Key Features

  • High Accuracy: The TC621HEPA offers exceptional temperature sensing accuracy, making it ideal for critical applications where precise temperature control is paramount.
  • Dual Thermal Watchdog: Equipped with two programmable temperature limit watchdogs, this sensor provides an extra layer of protection, ensuring systems operate within safe temperature ranges.
  • Programmable Hysteresis: Users can set the hysteresis to prevent rapid on/off cycling around the setpoint, which enhances the stability of the thermal management system.
  • Wide Operating Range: This sensor operates effectively across a broad temperature range, making it suitable for diverse environments and conditions.
  • Serial Interface: The TC621HEPA features a serial interface for easy integration into existing systems, allowing for straightforward communication and configuration.

Applications

The TC621HEPA is an excellent choice for various applications, including:

  • Industrial control systems
  • Telecommunications equipment
  • Computer systems
  • Consumer electronics

Product Specifications

Parameter Value Supply Voltage 3.0V to 5.5V Temperature Accuracy ±1°C (max) Operating Temperature Range -40°C to +125°C Package 8-Pin MSOP

With its robust design and flexible features, the TC621HEPA temperature sensor from Microchip Technology stands out as a top-tier component for thermal management solutions. Its compact form factor and ease of use make it an indispensable tool for engineers looking to enhance system performance and safety.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess