Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface PWM
Technology Power MOSFET
Applications General Purpose
Supply Voltage (V) 6V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP (7x7)
Family Part Number MCP8024
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 732534-MCP8024-H/PT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP8024-H/PT CAD Model

Description

Microchip Technology's MCP8024-H/PT Three-Phase BLDC Motor Gate Driver

The MCP8024-H/PT is a highly integrated three-phase Brushless DC (BLDC) motor gate driver designed by Microchip Technology to provide a comprehensive solution for a wide range of motor control applications. This advanced component is engineered to drive both N-channel power MOSFETs and IGBTs in a three-phase bridge configuration, making it an ideal choice for automotive, industrial, and consumer applications requiring efficient and reliable motor control.

With an operating voltage range of 6V to 28V, the MCP8024-H/PT is versatile and can accommodate various power supply requirements. It also includes a 12V linear regulator which provides a low-ripple, stable voltage supply for the gate driver and external circuits, enhancing overall system reliability.

The device is equipped with a variety of protection features to ensure the safety and longevity of the motor system. These include over-temperature protection, under-voltage lockout, overcurrent protection, and a charge pump under-voltage lockout. These protective measures are critical for preventing damage to the motor and associated electronics under adverse conditions.

For precise motor control, the MCP8024-H/PT integrates a variety of communication interfaces, including a high-speed SPI interface for configuration and fault reporting, as well as a Hardware Interface (HWI) that allows for direct control of the gate driver’s operation. Additionally, the device offers three Hall sensor inputs that are synchronized with the internal PWM timers, enabling accurate rotor position sensing and smooth motor operation.

The MCP8024-H/PT also features a robust thermal management system, with an integrated temperature sensor that provides real-time temperature monitoring. This allows for dynamic thermal performance optimization and helps to prevent thermal runaway conditions in the motor driver circuit.

Encased in a 48-lead TQFP package, the MCP8024-H/PT is designed for space-constrained environments while still delivering the performance and features necessary for sophisticated motor control systems. Its integration of multiple control and protection functions makes it a compact, efficient, and reliable solution for driving BLDC motors in today's demanding applications.

You May Also Be Interested in

Microchip Technology
PWM CONTROLLERS, HIGH-RELIABILIT / Motor Driver 20-CLCC (8.89x8.89)
Need more? Email Us
ECAD model for SG1731L
ON Semiconductor
IC MOTOR DRIVER 3V-5.5V 20TSSOP / Motor Driver Bi-CMOS Parallel 20-TSSOPJ
Lowest to $2.9380
ECAD model for LV8760T-MPB-E
Texas Instruments
IC MOTOR DRIVER 6V-60V 48HTSSOP / Motor Driver NMOS SPI 48-HTSSOP
Lowest to $2.5329
ECAD model for DRV8303DCA
Microchip Technology
IC MOTOR CNTRL ON/OFF 18DIP
Need more? Email Us
ECAD model for U211B-M
Diodes Incorporated
IC MOTOR CONTROLLER PWM 20TSSOP
Lowest to $2.1855
ECAD model for ZXBM1015ST20TC
ON Semiconductor
IC MOTOR DRIVER PAR TSSOP-20J
Need more? Email Us
ECAD model for LV8406T-MPB-E
Texas Instruments
AUTOMOTIVE 40-V, 32-A H-BRIDGE D / Bipolar Motor Driver Bi-CMOS PWM, SPI 16-VQFN-HR (3.5x5.5)
Lowest to $329.5455
ECAD model for DRV8245HQRXZRQ1
Diodes Incorporated
IC MOTOR DRIVER PAR 8SOIC
Lowest to $0.1655
ECAD model for AM4953FMTR-G1
ON Semiconductor
IC MOTOR DRIVER PAR/PWM 24VQFN
Lowest to $0.8424
ECAD model for LV8829LFQA-NH

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5685 $59.1165
21+ $5.3896 $113.1816
33+ $5.2211 $172.2963
45+ $5.0527 $227.3715
58+ $4.8843 $283.2894
77+ $4.3790 $337.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,325 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention