EN
  • EN
  • DE

LTC1064-4CSW

Part No LTC1064-4CSW
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description Low Noise, 8th Order, Clock Sweepable Cauer Lowpass Filter | IC FILTER 100KHZ LOWPASS 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Filter Type Cauer, Low Pass Switched Capacitor
Frequency - Cutoff or Center 100kHz
Number of Filters 1
Filter Order 8th
Supply Voltage (V) ±2.37V ~ 8V
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LTC1064-4
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1207085-LTC1064-4CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1064-4CSW CAD Model

Description

Linear Technology LTC1064-4CSW Product Overview

The LTC1064-4CSW from Linear Technology is a high-performance, low-noise, quadruple universal switched-capacitor active filter that is designed to provide a flexible, easy-to-use solution for a wide variety of signal processing applications. Its compact size and the ability to configure multiple filter types make it an ideal choice for applications requiring high-order filtering without the complexity of designing discrete R-C filters.

The LTC1064-4CSW is characterized by its 8th order filter which is composed of four 2nd order sections. Each section can be independently configured as low-pass, high-pass, band-pass, or notch filter, allowing for a versatile range of configurations to suit different requirements. The filter's cutoff frequencies are programmable via external clock or control voltage, giving users precise control over their signal processing tasks.

With a wide dynamic range and a low harmonic distortion, the LTC1064-4CSW ensures signal integrity is maintained, making it suitable for high-fidelity audio applications, data communications, and signal conditioning in instrumentation. The device operates over a single or dual supply voltage, ranging from a single 5V up to ±8V, allowing for flexible integration into various system designs.

Key features of the LTC1064-4CSW include:

  • Low noise performance
  • High slew rate
  • Programmable filter configurations
  • Wide dynamic range
  • Low total harmonic distortion (THD)
  • Flexible supply voltage options
  • Easy to use with minimal external components

Designed for reliability and performance, the LTC1064-4CSW comes in a 20-lead SW package, ensuring robustness and durability in a variety of operating conditions. Its integration into a system is streamlined thanks to its user-friendly interface and the comprehensive support provided by Linear Technology, including detailed datasheets, application notes, and design simulation tools.

Whether you're designing a sophisticated audio system, a complex data acquisition system, or a high-precision instrumentation module, the LTC1064-4CSW offers a high-quality filtering solution that combines flexibility with ease of use, ensuring optimal performance for your signal processing needs.

You May Also Be Interested in

Maxim Integrated
IC FILTER 300KHZ LOWPASS 20SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8DIP / Elliptic, Low Pass Switched Capacitor Filter IC Elliptic, Low Pass Switched Capacitor 8th Order 10kHz 8-PDIP
Lowest to $23.2836
Analog Devices Inc.
IC FILTER 300KHZ UNIV 20SSOP
Lowest to $47.6072
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Lowest to $12.7184
Maxim Integrated
IC FILTER 45KHZ BUTTER 8UMAX
Lowest to $3.4569
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $14.2748
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC VCM AF DRIVER 2.3V 1CH WLCSP / Filter IC Order
Lowest to $4.8972
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess